NDK Crystal NX3215SA

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX3215SA - NDK
Belvidere, IL, USA
Crystal
NX3215SA
Crystal NX3215SA
Ultra compact, thin, and light weight tuning fork crystal unit. Excellent heat resistance and environmental characteristics. Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are exhibited. RoHS compliant. These can meet the requirements of re-flow profiling using lead-free solder. Use a metal lid: Excellent shock resistance during chip mounting process comparing to a glass lid.

Ultra compact, thin, and light weight tuning fork crystal unit.

  • Excellent heat resistance and environmental characteristics.
  • Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are exhibited.
  • RoHS compliant. These can meet the requirements of re-flow profiling using lead-free solder.
  • Use a metal lid: Excellent shock resistance during chip mounting process comparing to a glass lid.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX3215SA
Product Name Crystal
Package / Form Factor Surface Mount; 3.2×1.5×0.8mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Frequency Tolerance 0.0020 %
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
 - 1445017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 25 MHz
Frequency Stability -50 to 50 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
TUNING FORK - ECX-34R - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 20 ppm
View Details