53.125MHz ±30ppm Crystal 18pF 80 Ohms 2-SOJ, 2.85mm pitch
53.125MHz ±30ppm Crystal 18pF 80 Ohms 2-SOJ, 2.85mm pitch
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | Crystals | Crystals |
Product Number | CM309A53.125MABJT | 300-4067-1-ND |
Product Name | Crystals | Crystals |
Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 2-SOJ, 2.85mm pitch |
Frequency | 53.12 MHz | |
Load Capacitance | 18 pF | 18 pF |