Citizen Finedevice Co., Ltd. Crystals CM309S5.5296MABJT

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 5.5296MHZ 18PF SMD

CRYSTAL 5.5296MHZ 18PF SMD

Supplier's Site
Crystals - 300-2037-6-ND - DigiKey
Thief River Falls, MN, United States
5.5296MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch

5.5296MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch

Supplier's Site Datasheet
Crystals - 300-2037-1-ND - DigiKey
Thief River Falls, MN, United States
5.5296MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch

5.5296MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch

Supplier's Site Datasheet
Crystals - 300-2037-2-ND - DigiKey
Thief River Falls, MN, United States
5.5296MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch

5.5296MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey
Product Category Crystals Crystals
Product Number CM309S5.5296MABJT 300-2037-6-ND
Product Name Crystals Crystals
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 4-SOJ, 9.40mm pitch
Frequency 5.53 MHz
Load Capacitance 18 pF 18 pF
ESR 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 1110708P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 14.75 MHz
Frequency Stability -50 to 50 ppm
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
TUNING FORK - ECX-12RR - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Load Capacitance 6 pF
View Details