Citizen Finedevice Co., Ltd. Crystals CMR200TB32.768KDZBTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site
Crystals - 300-2066-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

Supplier's Site Datasheet
Crystals - 300-2066-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

Supplier's Site Datasheet
Crystals - 300-2066-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 6pF 50 kOhms Cylindrical Can, Radial

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey
Product Category Crystals Crystals
Product Number CMR200TB32.768KDZBTR 300-2066-6-ND
Product Name Crystals Crystals
Package / Form Factor Surface Mount; Surface Mount Surface Mount; Cylindrical Can, Radial
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
 - 1442373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; SMD
Frequency 24.57 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
TUNING FORK - ECX-16 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 20 ppm
View Details