Manufacturer: Comchip Technology
Win Source Part Number: 1032902-DF210S-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Bridge Rectifiers DFS GPP 2A 1000V Rect. Bridge Diode
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Diodes | Rectifiers | Rectifiers |
Product Number | 1032902-DF210S-G | DF210S-G | 641-1350-5-ND |
Product Name | Bridge Rectifiers - DF210S-G | Bridge Rectifiers | Bridge Rectifiers |
Diode Type | Single Phase | ||
VF | 1.1 volts | ||
IR | 0.0100 mA |