Silicon Labs AM/FM Radio Receiver ICs Si4730

Description
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. The Si473x-D60 devices are the industry’s first integrated AM/FM tuners with an AUXIN ADC. The Si473x-D60 tuners offer unparalleled integration, audio quality and performance for consumer audio applications that require low power dissipation, minimal board area and exceptional audio processing. Offering unmatched integration and PCB space savings, the Si4730/31 ICs require only two external components and less than 15 mm2 of board area. The Si473x-D60 tuners offer a stereo analog input and internal ADCs multiplexed with the radio tuner front-end to support auxiliary analog system inputs without the need for additional external ADCs. Overview Bottom Content Features Worldwide FM band support (76–108 MHz) Worldwide AM band support (520–1710 kHz) AM/FM digital tuning Only 2 external components required No manual alignment required Adjustable AM channel filters Advanced AM/FM seek tuning

Suppliers

Company
Product
Description
Supplier Links
AM/FM Radio Receiver ICs - Si4730 - Silicon Labs
Austin, TX, USA
AM/FM Radio Receiver ICs
Si4730
AM/FM Radio Receiver ICs Si4730
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. The Si473x-D60 devices are the industry’s first integrated AM/FM tuners with an AUXIN ADC. The Si473x-D60 tuners offer unparalleled integration, audio quality and performance for consumer audio applications that require low power dissipation, minimal board area and exceptional audio processing. Offering unmatched integration and PCB space savings, the Si4730/31 ICs require only two external components and less than 15 mm2 of board area. The Si473x-D60 tuners offer a stereo analog input and internal ADCs multiplexed with the radio tuner front-end to support auxiliary analog system inputs without the need for additional external ADCs. Overview Bottom Content Features Worldwide FM band support (76–108 MHz) Worldwide AM band support (520–1710 kHz) AM/FM digital tuning Only 2 external components required No manual alignment required Adjustable AM channel filters Advanced AM/FM seek tuning

The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions.

The Si473x-D60 devices are the industry’s first integrated AM/FM tuners with an AUXIN ADC. The Si473x-D60 tuners offer unparalleled integration, audio quality and performance for consumer audio applications that require low power dissipation, minimal board area and exceptional audio processing.

Offering unmatched integration and PCB space savings, the Si4730/31 ICs require only two external components and less than 15 mm2 of board area. The Si473x-D60 tuners offer a stereo analog input and internal ADCs multiplexed with the radio tuner front-end to support auxiliary analog system inputs without the need for additional external ADCs.

Overview Bottom Content

Features

  • Worldwide FM band support (76–108 MHz)
  • Worldwide AM band support (520–1710 kHz)
  • AM/FM digital tuning
  • Only 2 external components required
  • No manual alignment required
  • Adjustable AM channel filters
  • Advanced AM/FM seek tuning
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4730
Product Name AM/FM Radio Receiver ICs
Device Type Receiver
Technology AM/FM
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

LMX5453 LMX5453 Micro-Module Integrated  Bluetooth 2.0 Baseband Controller and Radio - LMX5453SMX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Technology Bluetooth
Features RoHS
View Details
2 suppliers
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-243053-02 - CYBT-243053-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.6 V 3.3 V
View Details
5 GHz 802.11a/n/ac Wi-Fi Front End Module - QPF4519 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 5V
Package Type QFN
View Details
SATCOM Active Antenna - AWMF-0147 - Anokiwave
Specs
Device Type Beamformer
Technology SATCOM Active Antenna
Supply Voltage 1.2V
View Details