PI (Physik Instrumente) L.P. Datasheets for Piezoelectric Drivers and Piezoelectric Amplifiers
Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors.
Piezoelectric Drivers and Piezoelectric Amplifiers: Learn more
Product Name | Notes |
---|---|
Cost-optimized, high-performance controller For piezo-based single-axis nano positioning systems with capacitive sensors. Output voltage -30 to 130 V. Amplifier and sensor evaluation optimized for dynamic applications. Digital linearization. Digital servo... | |
he E-618 high-power amplifier / controller is specifically designed for ultra-high-dynamics operation of piezo actuators (translators). It can output and sink a peak current of 20 A and an average... | |
High-power amplifier for piezo actuators High peak current, >5 A continuous current. High bandwidth for high dynamics. Suitable for PICMA® piezo actuators with special electrodes. Output voltage -30 to 130... | |
Piezo tube ("scanner tube") control Depending on the version, the E-413 amplifier can control a piezo tube in two or three directions of motion. The possible directions of motion of... | |
The E-617 piezo driver modules provide significantly higher power than conventional piezo amplifiers of similar size. The working principle of the E-617 series is ideally suited for high-dynamics scanning and... | |
3 Independent Channels Integrated Linear Amplifiers, 3 x 25 W Peak Power 3 LED Voltage Displays Output Voltage Range 0 to + 1000 V | |
3 independent channels Peak power 3 × 14 W 3 LED voltage displays Output voltage range -20 to 120 V | |
3 Travel Ranges from 25mm to 100mm Compact Design, Open and Closed-loop Available 0.02nm Resolution 60N (13lbs) Power-off Holding Force 50N (11lbs) Push/Pull Force Low Operating Voltage Self Locking, with... | |
Closed-Loop Precision Motion Controller for Nano Positioning Systems Integrated 24-Bit High-Speed USB & RS-232 Interfaces Network Capability with up to 12 Channels Integrated Linear Piezo Driver with 36 W Peak... | |
Combines Piezo-Flexure-Class Fine Travel with Manual Micrometer Long-Travel Sub-Nanometer Resolution Dynamic Operation to 10 Hz Manual Travel to 18 mm 25 Micron Piezoelectric Travel | |
Controller for Closed-Loop Multilayer Bimorph Actuators 1- and 2-Channel Versions Integrated Linear Amplifiers Bench-Top & OEM-Board Versions | |
Cost Effective Piezo Driver Up to 40 Channel Custom Configurable Versions Small Size Low Noise, High Stability Easy-to-Use Full Overcurrent, Short-Circuit and Temperature Protection Power-up/down Without Voltage Spikes | |
Cost-Efficient Piezo Driver High Output Power for Dynamic Operation: up to 100mA Source and Sink Current -30 to 130V Output Voltage Power Supply Included | |
High-Voltage Amplifier up to 6kW Peak Power Linear Amps and Switched Amps with Energy Recovery Output Voltage 0 to 1050V and bipolar Optional Position Servo-Motion Controller Module Optional Computer Interface... | |
Highly Linear Amplifier Module 280 W Peak Power Output Voltage Range -30 to 130 V Module for E-500 Piezo Controller Rack Prepared for Position Servo-Motion Control Upgrade (optional) Prepared for... | |
Integrated Linear Amplifier, up to 400 W Peak Power Output Voltage Range +3 to +1100 V & Bipolar ±250 V for Shear Actuators | |
Integrated Linear Piezo Amplifiers, 3 x 14 W Peak Power Output Voltage Range -20 to +120 V E-503.00S with 2 amplifier channels and one fixed voltage of +100V | |
OEM module for piezoelectric DuraAct patch transducers Peak power to 30 W Output voltage range -100 to 250 V Compact: 87 mm × 50 mm × 21 mm High bandwidth... | |
Open-Loop and Closed-Loop Versions For Capacitive, Strain Gauge and LVDT Sensors Integrated Linear Amplifier w/ 14 W Peak Power Runs on Single Stabilized Voltage (12 to 30 VDC) | |
Open-Loop Driver PCB-Mount Possible 100 mA Peak Current for Dynamic Piezo Operation Integrated High Voltage Power Supply, requires one 24V Source to Operate Low Noise, High Stability Full Overcurrent, Short-Circuit... | |
Peak current up to 10 A Output voltage range -30 to 130 V Module for E-500 piezo controller rack Position control (optional) Computer interface and display modules | |
Peak power 280 W High average output power 100 W Very energy efficient through energy recovery Output voltage range -30 to 130 V Module for E-500 piezo controller rack Position... | |
Peak Power to 50 W Output Voltage to +/-250V OEM Module / Bench-Top for PICA™ Shear Actuators OEM Module for DuraAct™ Piezoelectric Patch Transducers | |
Runs on 12 V: Battery or P/S Operation Single Channel High Voltage Piezo Driver Output Voltage Range +10 to +1000V | |
Specifically Designed to Drive Multilayer Bimorph Piezo Actuators Bench-Top and OEM Versions Integrated Linear Amplifier w/ up to 18 W Peak Power LCD Voltage Display Output Voltage ±30 V or... |