Black Box Datasheets for Serial Servers
Serial servers are used to connect serial devices to a Local Area Network / Wide Area Network without additional hardware.
Serial Servers: Learn more
Product Name | Notes |
---|---|
Complies with the IEC 61000-6-2 EMC generic standard immunity for industrial environments. IEC 60068-2-27 (shock) and 600068-2-6 (vibration) tested. NEMA TS-2 rated for use in transportation applications. | |
Enables you to monitor a serial industrial device from your office. Configure a device, troubleshoot, upgrade firmware, and more. Rugged design for operation in a wide temperature range. | |
Listed for use in Class 1 Division 2 hazardous areas. NEMA TS-2 rated for use in transportation applications. Offers direct IP, virtual COM port, or paired modes of operation. Features... | |
Serial Device Server 1 Port Industrial. 1 port RS-232/422/485 DB9M and 1 port 10/100Mbps Ethernet RJ45. Includes external power supply. | |
UL® Listed for use in Class 1 Division 2 hazardous areas. NEMA TS-2 rated for use in transportation applications. Routes Modbus traffic based on Modbus ID, and remaps conflicting Modbus... |