RS Components, Ltd. Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
Product Name | Notes |
---|---|
Aluminium Linear motion guides for use with Accurides stainless steel and polymer recirculating ball carriages. Suitable for a variety of applications including guidance and support for manufacturing equipment, machinery and... | |
Aluminium roller guide rail,1100Lx15Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,1100Lx25Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,200Lx15Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,200Lx20Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,200Lx25Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,350Lx15Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,350Lx20Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,350Lx25Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,600Lx15Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,850Lx20Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Aluminium roller guide rail,850Lx25Wmm - Power Transmission - Linear Slides, Guides & Positioning Tables - Linear Guides - Rails | |
Bosch Rexroth manufactures its guide rails and runner blocks with such high precision, especially in the ball track zone, that each individual component element can be replaced by another at... | |
Cold formed from medium carbon steel with a hardened and polished contact surface. The lower portion of the track is left soft to permit drilling for mounting. Top contact surface... | |
DryLin W is a cost effective modular linear guide system, offering designers great flexibility. Choose from single rails, double rails, different diameters, variable carriage plate lengths, many combinations are possible. | |
Features and Benefits. ·Extruded and machined aluminium construction. ·Temperature Range -30°C to +80°C Type = Support Rail Shaft Diameter = 20mm Length = 600mm Material = Aluminium Alloy | |
Features and Benefits. ·Extruded and machined aluminium construction. ·Temperature Range -30°C to +80°C Type = Support Rail Shaft Diameter = 25mm Length = 600mm Material = Aluminium Alloy | |
GH1 ISO Cylinder Guide Unit 40x400mm - Power Transmission - Linear Slides, Guides & Positioning Tables - Cylinder Guides | |
IKO Nippon Thompson Linear Way L is a miniature type linear motion track rail. It provides accuracy and rigidity due to its simple design even in operations under fluctuating loads... | |
Induction hardened pre-drilled precision linear shafting for use with open ball bushings, housing and support rails. Type = Open Bush Shaft Shaft Diameter = 12mm Length = 600mm Material =... | |
Induction hardened pre-drilled precision linear shafting for use with open ball bushings, housing and support rails. Type = Open Bush Shaft Shaft Diameter = 20mm Length = 1.2m Material =... | |
Induction hardened pre-drilled precision linear shafting for use with open ball bushings, housing and support rails. Type = Open Bush Shaft Shaft Diameter = 25mm Length = 1.2m Material =... | |
Low profile linear guide system. Available in 17, 27, 40 & 80mm widths. Replaceable polymer sliding elements. Anodised aluminium rails. Lubrication free. Light weight Manufacturer Series = N Rail Width... | |
Manufactured from steel X90CrMoV18 (Material No 1.4112). Surface hardness 56 to 58 HRC approx. Tolerance h6 Type = Closed Bush Shaft Shaft Diameter = 10mm Length = 600mm Material =... | |
Manufactured from steel X90CrMoV18 (Material No 1.4112). Surface hardness 56 to 58 HRC approx. Tolerance h6 Type = Closed Bush Shaft Shaft Diameter = 12mm Length = 600mm Material =... | |
Manufactured from steel X90CrMoV18 (Material No 1.4112). Surface hardness 56 to 58 HRC approx. Tolerance h6 Type = Closed Bush Shaft Shaft Diameter = 16mm Length = 800mm Material =... | |
Manufactured from steel X90CrMoV18 (Material No 1.4112). Surface hardness 56 to 58 HRC approx. Tolerance h6 Type = Closed Bush Shaft Shaft Diameter = 20mm Length = 1m Material =... | |
Manufactured from steel X90CrMoV18 (Material No 1.4112). Surface hardness 56 to 58 HRC approx. Tolerance h6 Type = Closed Bush Shaft Shaft Diameter = 25mm Length = 1m Material =... | |
Manufactured from steel X90CrMoV18 (Material No 1.4112). Surface hardness 56 to 58 HRC approx. Tolerance h6 Type = Closed Bush Shaft Shaft Diameter = 30mm Length = 1m Material =... | |
Manufactured from steel X90CrMoV18 (Material No 1.4112). Surface hardness 56 to 58 HRC approx. Tolerance h6 Type = Closed Bush Shaft Shaft Diameter = 3mm Length = 300mm Material =... | |
Manufactured from steel X90CrMoV18 (Material No 1.4112). Surface hardness 56 to 58 HRC approx. Tolerance h6 Type = Closed Bush Shaft Shaft Diameter = 8mm Length = 400mm Material =... | |
Manufactured from unalloyed grade steels 1.1213 (Cf53), 1.1210 (Ck53), 1.1221 (Ck60). Induction hardened & ground. High dimensional stability & long service life. Tolerance h6 Type = Closed Bush Shaft Shaft... | |
Material: EN AW 6061/6060. Streightness: DIN 12020. Hardness: 75 HB. Surface: hartanodisiert. Surface hardness: 450 â 550 HV Type = Supported Shaft Shaft Diameter = 12mm Length = 600mm Material... | |
Mini ISO cylinder accessories to ISO 6432 Manufacturer Series = MNI For Cylinder Bore Size = 12mm Stroke Length = 200mm | |
Mini ISO cylinder accessories to ISO 6432 Manufacturer Series = MNI For Cylinder Bore Size = 25mm Stroke Length = 200mm | |
Mini ISO cylinder accessories to ISO 6432 Manufacturer Series = MNI For Cylinder Bore Size = 25mm Stroke Length = 400mm | |
NSK have updated there LS and LH series of linear motion products and introduced the NS and NH series. Redesigned to keep up with the market and demands on todays... | |
PE Series of Linear slides designed to be interchangeable with LE Series for its mounting dimensions and load ratings. Resin ball recirculation components improve dynamic friction characteristics and create smoother... | |
PU Series of Linear slides designed to be interchangeable with LU Series for its mounting dimensions and load ratings. Resin ball recirculation components improve dynamic friction characteristics and create smoother... | |
Rails available in 230, 430, 630 and 990mm lengths, 15 mm wide. Carbon steel Manufacturer Series = LU Rail Width = 15mm Rail Length = 230mm Material = Carbon Steel... | |
Rails available in 230, 430, 630 and 990mm lengths, 15 mm wide. Carbon steel Manufacturer Series = LU Rail Width = 15mm Rail Length = 430mm Material = Carbon Steel... | |
Rails available in 230, 430, 630 and 990mm lengths, 15 mm wide. Carbon steel Manufacturer Series = LU Rail Width = 15mm Rail Length = 630mm Material = Carbon Steel... | |
Rails available in 230, 430, 630 and 990mm lengths, 15 mm wide. Carbon steel Manufacturer Series = LU Rail Width = 15mm Rail Length = 990mm Material = Carbon Steel... | |
Resistant to dust, dirt and moisture, these rails and carriages are non-corrosive and require no lubrication. Rails manufactured from aluminium with a hard anodised finish. Carriages manufactured from aluminium with... | |
Slideways consist of high carbon steel precision profiles, zone hardened on the V-edges (typical hardness 55-60 HRC). A soft centre portion permits extra drilling or machining if required. Provides adequate... | |
Solid linear shafts offer a long service life under rolling loads. Corrosion-resistant stainless steel shafts may be used in food industry, semiconductor manufacturing and medical industry environments. Optimum shaft material... | |
The Miniature version of the Ball Rail System has been developed specifically for the precision engineering sector i.e. for the production of optical or electronic data processing devices, where rolling-element... | |
The recommended shaft material for all linear bearings made from iglidur® J and iglidur® J200. Material: EN AW 6061/6060. Streightness: EN 754-3. Hardness: 75 HB. Surface: Hartanodisiert. Surface hardness: 450... | |
THK HRW Linear Rails are suitable for use with THK HRW series Linear Carriages, and may be used in a variety of environments, from machine tool work to miniature applications. | |
THK HSR Linear Rails are suitable for use with THK HSR series Linear Carriages, and may be used in a variety of environments, from machine tool work to miniature applications. | |
THK SHS Linear Rails are suitable for use with THK SHS series Linear Carriages, within environments where low-noise, maintenance-free operation and high-speed response is desirable. Manufacturer Series = SHS Rail... | |
THK SR Linear Rails are suitable for use with THK Linear Carriages for miniature, machine tool and other applications within varied environments. Manufacturer Series = SR Rail Width = 15mm... | |
THK SR Linear Rails are suitable for use with THK Linear Carriages for miniature, machine tool and other applications within varied environments. Manufacturer Series = SR Rail Width = 20mm... | |
THK SR Linear Rails are suitable for use with THK Linear Carriages for miniature, machine tool and other applications within varied environments. Manufacturer Series = SR Rail Width = 25mm... |