With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of your transfer fluid. PHCo's system will provide automatically controlled, even temperature transfer fluid for industrial process equipment such as jacketed lines, pug mills, weigh buckets, jacketed pumps, industrial dryers, production platens, and many other industrial and commercial applications.
Process Heating Company, Inc. | |
---|---|
Product Category | Fluid Heat Transfer Systems |
Product Number | LR-240 |
Product Name | Heat Transfer System |
Task | Heating |
Transfer Media | Water; Glycol; HotOil |
Operating Temperature | 125 to 600 F (51.67 to 316 C) |
Power Source | 230/50/1; 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3; 575/60/3 |
Enclosure Rating | NEMA12; NEMA4; NEMA 3R |