The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750°F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250°F and heating capacity from 240,000 to 5.4MM BTU/HR. Typical Packages include: skid mounted fired heater, burner controls and valves, pre-piped circulation pump and expansion tank, and required safety devices.
These units are commonly used as a central heating source in conjunction with our satellite series units to provide temperature control of multiple independent process zones.
Heat Exchange & Transfer, Inc. | |
---|---|
Product Category | Fluid Heat Transfer Systems |
Product Name | GFW Series Gas Fired Water Heater |
Task | Heating |
Transfer Media | Water |
Operating Temperature | 250 F (121 C) |
Other Features | Alarm; ASME (optional feature); Insulated; Skid |