General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating, slurry or troweled system. 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL is formulated to meet the tight VOC restrictions imposed by many states. In addition, 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL offers excellent gloss retention and color stability while resisting certain chemical attack.
RECOMMENDED USAGE
Used where static control is needed and where the resistance level of the floor must be higher than a conductive floor will allow.
Sherwin-Williams Protective & Marine Coatings | |
---|---|
Product Category | Industrial Coatings |
Product Name | 4618E Polyurethane Dissipative Coating |
Type | Coating; Enamel; Clear Coat |
Chemistry | Polyurethane; Resin |
Substrate | Concrete |
Cure / Setting Technology | Multicomponent |
Form | Liquid |