RS Components, Ltd. Datasheets for Steam Traps

Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space.
Steam Traps: Learn more

Product Name Notes
A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has...
The FLT17LC float and thermostatic (integral air vent) steam traps series are designed for all types of low and high pressure steam heating and process equipment. Typical applications include unit...
The SC32 sample cooler has been designed for the cooling of boiler water or steam for analysis. Steam can flash-off from pressurised liquid samples which can be dangerous and give...
The TSS 6 thermostatic steam trap is designed for use in reactors, sterilisers and distribution lines in clean and pure steam systems. Trap Type = Thermostatic Orientation = Vertical Maximum...
The UTT-100 ultrasonic trap tester gives a visible and audible indication of ultrasonic frequencies. Due to its advanced ultrasonic technology, it provides accurate leak detection and mechanical inspection. Maximum Temperature...
These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and...
These mechanical float and thermostatic steam traps have a spheroidal graphite SG iron body and stainless steel internals. Built with an integral air vent, they are designed for all types...
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic Orientation = Horizontal, Vertical Maximum Working Pressure = 40...
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermostatic steam trap. Trap Type = Thermostatic Orientation = Horizontal, Vertical Maximum Working Pressure = 10...
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermostatic steam trap. Trap Type = Thermostatic Orientation = Horizontal, Vertical Maximum Working Pressure = 14...
Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermostatic steam trap. Trap Type = Thermostatic Orientation = Horizontal, Vertical Maximum Working Pressure = 4.5...
Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam...
With excellent air discharge and simple and compact design these thermostatic steam traps and air eliminators are designed for use on process equipment such as kettle cookers, sterilizers, food, chemical...