Armstrong B and BI Series F&T traps combine high standards of performance and long life with economy. They are ideal for heating service where continuous drainage with high air-venting capacity is required.
Due to the wide use of vacuum returns in systems of this type, the thermostatic air vent element is charged to give it the capability of compensated response to the pressure-temperature
All B Series traps, except the 1/2" (15 mm) and 3/4" (20 mm), have inlet connections on both sides of the body to provide flexibility in piping. The BI Series F&T traps in sizes 1/2" (15 mm), 3/4" (20 mm) and 1" (25 mm) feature the convenience of in-line connections with the same internals as the B Series.
Armstrong International | |
---|---|
Product Category | Steam Traps |
Product Number | Model B6 |
Product Name | B Series Float & Thermostatic Steam Traps |
Steam Trap Type | FloatThermostatic |
Material | Iron - Cast |
Operating Pressure | 30 psi (21.11 m H2O) |
Operating Temperature | 377 F (192 C) |