Alpine Technical Services Datasheets for Shower and Eye Washing Stations
Shower and eye washing stations are used for hand washing and emergency eye and body washing in laboratory, industrial or factory environments.
Shower and Eye Washing Stations: Learn more
| Product Name | Notes |
|---|---|
| For Hazardous Areas from -55°C to 38°C (-67°F to 100°F) Conforms to ANSI Z358.1 2009 Standards Suitable for Class 1 Division 2 Hazardous Areas Available in GREEN OR YELLOW This... | |
| For Non-Hazardous Areas from -12°C to 38°C (10°F to 100°F) Conforms to ANSI Z358.1 2009 Standards Suitable for NON-HAZARDOUS AREA Available in GREEN OR YELLOW This Tank-Fed Safety Shower is... | |
| For Non-Hazardous Areas from -55°C to 38°C (-67°F to 100°F) Conforms to ANSI Z358.1 2009 Standards Suitable for Non-HAZARDOUS AREA Available in GREEN OR YELLOW This version of our... | |
| Tested for Horizontal Load 0.61G, Vertical Load 0.44G This highly durable Safety Shower is designed and manufactured with the potentially extreme forces of the ocean in mind. It is tested... | |
| For Class 1 Division 2 Hazardous Areas (ATEX Zones 1 & 2) from -12°C to 38°C (10°F to 100°F) Conforms to ANSI Z358.1 2009 Standards Suitable for HAZARDOUS AREA Available... | |
| For Climates with Ambient Temperatures Over 38°C, 100°F MODEL : GFTS15WC Conforms to ANSI Z358.1 2009 Standards Suitable for Non-HAZARDOUS AREA Available in GREEN OR YELLOW This version of... | |
| This cubicle safety shower is fully Compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a tepid (16°C - 38°C)/(60°F - 100°F), potable... | |
| This unique safety shower features an extra large cubicle with room for a second person in the cubicle to assist an accident victim. It is fully Compliant with ANSI... | |
| CORROSION RESISTANT SAFETY SHOWER This extremely durable Safety Shower/Eyewash combination product is manufactured using internal Stainless Steel & ABS pipework with Stainless Steel valve & linkages for use with mains... | |
| Designed to protect the spray nozzles from dirt and dust, this wall-mounted, Mains-fed eyewash station is made of Glass Reinforced Plastic and Stainless Steel for a long and trouble-free life. | |
| FEATURES: 18L stainless steel cylinder Simple trigger operation Pressure gauge Safety valve Full instructions Easily transported OPTIONS: Wall mountable cubicle for E250 Heater for cubicle – frost protection (non hazardous... | |
| Manufactured from Stainless Steel pipe work (304) in an aluminum case. The shower is self-draining and therefore cannot overheat or freeze. This eliminates the risk of Legionella forming and the... | |
| Mounted on a sturdy pedestal and designed to protect the spray nozzles from dirt and dust, this mains-fed eyewash station is made of Glass Reinforced Plastic and Stainless Steel for... | |
| This durable and reliable Eyewash Station is manufactured of Polyester-Coated Brass and is suitable for applications were no frost protection is required. It will provide 23 liters per minute (6... | |
| This durable and reliable Eyewash Station is manufactured of Stainless Steel and is suitable for applications were no frost protection is required. It will provide 23 liters per minute (6... | |
| This Free-Standing, Floor-Mounted Drench Shower is manufactured of Polyester-Coated Brass and Galvanized Steel. It is compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a... | |
| This Free-Standing, Floor-Mounted Drench Shower manufactured of Polyester-Coated Brass and Galvanized Steel. It is compliant with ANSI Z358.1 2009 Standards for Safety Showers and Eyewashes when connected to a potable,... | |
| This revolutionary safety shower is designed and built for use in areas with Class 1 Division 2 Hazardous Area designation. It is made from sturdy materials and manufactured to provide... | |
| This revolutionary safety shower is designed and built for use in the field. It is made from sturdy materials and manufactured to provide many years of trouble-free use for mobile... | |
| This revolutionary safety shower is designed and built for use in the field. It is made from sturdy materials and manufactured to provide many years of use for mobile applications... | |
| This wall-mounted drench shower is activated simply by pulling down on the activation ring. It also features and integrated flexible-hose with separate activation ring. This Drench Shower and Eye/Facewash complies... |