HardwareSource, Inc. Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| Strike only for Top Pull and Vertical Pull Gate Latch Strike only for D & D Top Pull Gate Latch and D & D Vertical Pull Gate Latch. Replacement strike... | |
| 5-1/4" overall length matches our hinges with SKU's beginning with 398 and 399 matching wood screws included steel base material Finishes: Hammered Black Finish Hammered Copper Finish | |
| A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. | |
| Available in two models Non-Key Lockable (SKU 928020) Key Lockable (SKU 928405) A small unobtrusive magnetic latch for general purpose use on gates around house and garden Gate and fence... | |
| Beautifully made solid brass sash pulley. For use with sash cord or sash chain. Pulley and face plate are made from solid brass. Pulley housing is made from plated steel. | |
| cabinet pull matches our black iron and black hammered hinges screw holes are on 3-1/8" centers overall length is 5" matches our hinges and hardware beginning with SKU number 778... | |
| Decorative door pull with square mounting plates and twisted bar grip. Pull measures 9" from top to bottom. Square mounting plates measure 2" by 2". Handle projection is 3-1/4". Diameter... | |
| Decorative gate or door pull with diamond style mounting plates and twisted bar grip. Pull measures 9-1/2" from top to bottom including mounting plates. Mounting plates measure 1-1/2" wide by... | |
| Door and gate pull with grapevine styling. Features a vine like handle with a cluster of grapes at each end and a grape leaf at each end that acts as... | |
| Door pull is approximately 12" tall by 1-3/8" wide at its widest point. Made from steel that is 1/4" to 5/16" thick. Has the look of hammered or pounded wrought... | |
| Draw-pull catch for chest, tool boxes, toy boxes, etc. Made from stainless steel. Catch measures 2-3/4" tall by 1-1/8" wide. Available in two models; SKU 702018 has a padlock eye... | |
| Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4". | |
| Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment). Catch measures... | |
| Flush pull for hatches. Flush pull installs completely flush with the surface of the hatch by mortising into the hatch. Mortise depth is 3/8". Flush pull measures 3" wide by... | |
| Flush pull for windows. Also known as a recessed window pull. Pull measures 3-1/8" by 1-3/8" by 5/16" in depth. Made from solid brass. Includes mounting screws. Finishes Brushed Nickel... | |
| Forged iron pull for cabinet doors. Pull measures 4-7/8" tall, by 7/8" wide (at mounting plate) by 7/8" projection. Made from steel base material. Includes matching wood screws. This pull... | |
| Forged Iron pull for cabinets, shutters or windows. Pull measures 5" long by 1.5" wide by 7/8" projection. Made from steel base material. Includes matching wood screws. This pull is... | |
| Heart style gate pull for gates, medium weight. Pull is 8.5" in height, 2.25" at widest point (large heart), and projects 1-7/16". Made from stamped steel base material, thickness is... | |
| Heavy Iron handle for gates or doors. Installs with 1-1/2" matching wood screws (included). Made from solid steel and powder coated to resist corrosion. Mounting plates measure 1-7/8" by 2-1/2" | |
| Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click... | |
| Light weight heart shaped pull for gates measures 8-1/2" in length. Made from 1/8" stamped steel. Finished with a textured surface to resemble wrought iron. Pull is 1-11/16" wide at... | |
| Medium wieght gate handle with spade ends. Handle measures 7-3/4" in height. Made from stamped steel (1/8" thick). Handle projection is 1-5/8". Spade attachment ends are 2" wide. Finish is... | |
| Pull for pocket doors remains recessed in edge of door until you push on the tab at the bottom and pull it to the open position. Made from solid stainless... | |
| Pulley is made for sash windows which use a weight to counterbalance the window. For use with sash cord. Pulley diameter is 2" and pulley width is 3/8". Pulley housing... | |
| Replaces "Lever type" awning window operators by Truth Hardware. Operator is considered "dual pull" because of its two attachment points on the arm. Awning operators are not handed. Available in... | |
| Replaces "Lever type" awning window operators by Truth Hardware. Operator is considered "single pull" because it has one attachment point on the arm. Awning operators are not handed. The tip... | |
| Replaces awning window operators made by Truth Hardware. This awning operator is a "dual pull" model. Awning operators are not handed. Tip to tip measurement of the arms in the... | |
| Replaces awning window operators made by Truth Hardware. This awning operator is a "single pull" model. Awning operators are not handed. Tip to tip measurement of the arms in the... | |
| Ring pull for exterior shutters. Diameter of ring is 3.25". Mounting plate diameter is approximately 2-3/8" Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated... | |
| Ring pull for shutters Made from cast iron Base measures 2" by 1-7/16" Matching screws are included Finishes: Black prime coated | |
| Slide-on pulls for small glass doors. Made for glass doors up to 3/16" thickness. Pull features a built-in finger grip. Made from steel base material. Available in 4 finishes. Pulls... | |
| Small drop ring pull for doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link... | |
| Small drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click... | |
| Solid bronze cabinet pull for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Pull measures 5-1/8" in length. Projection is... | |
| Solid bronze pull for gates and doors for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in two lengths; | |
| Solid Bronze Ring Pull for shutters, cabinets, windows. Solid Bronze material is great for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid... | |
| Solid stainless steel finger pull for sliding cabinet doors, pocket doors, etc. May be flush mounted. Pull measures 2-3/4" tall by 15/16" wide. Plate thickness is 1/8". Fits in a... | |
| Stainless steel draw pull catch for tool boxes, tackle boxes, toy boxes, small chests, etc. Catch measures 2-1/4" by 1". Made from stainless steel. Each catch uses 4 each #4... | |
| Stainless steel draw pull catch for tool boxes, tackle boxes, toy boxes, small chests, etc. Catch measures 2-1/8" by 1-1/4". Made from stainless steel. Each catch uses 4 each #4... | |
| Stainless steel handle for chests. Handle measures 4-1/4" wide by 2-7/8" tall. Flip up handle projection is 2-5/16". Uses 4 pan head #8 screws per handle (not included but offered... | |
| Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and... | |
| Tear drop style edge flush mounted edge pull for sliding doors and cabinets. Measures 3-3/4" tall by 1-5/16" wide by 9/16" thick. Edge pull fits into a cutout which measures... | |
| Tee style cabinet pull made from solid stainless steel. Pull measures 2" wide by 1-1/2" tall. Made from 3/8" and 1/2" diameter material. PLEASE NOTE; two different length machine screws... | |
| Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc... | |
| Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass... | |
| Value priced cabinet cup pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base... | |
| Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base... | |
| Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base... | |
| Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 3-7/16" in overall length Pull projection is 1" Screw hole center-to-center distance is 2-1/2". Made from zinc base material. | |
| Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base... | |
| Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base... | |
| Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from... | |
| Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc... | |
| Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a... | |
| Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base... | |
| Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a... | |
| Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base... | |
| Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Glossy Black finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips... | |
| Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips... | |
| Value priced cabinet pull. Beautiful glossy White finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. | |
| Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. | |
| Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. | |
| Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. | |
| Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel... | |
| Value priced cabinet pull. Beautiful Satin NIckel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated... | |
| Value priced cabinet pull. Glossy White finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel... | |
| Very high quality solid brass ball bearing sash pulley. Pulley and face plate are made from solid brass. Pulley housing is made from plated steel. For use with sash cord... | |
| Welded ring pull for shutters. Diameter of ring pull is 1-5/8". Lenth of threaded portion of screw eye is 7/8". Made from 3/8" diameter steel. Finishes: Black |