Extrusion Services
Service Detail from Argos Corporation

Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material.
When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude thermoplastic coating onto most any cords, ropes or wire. Non-tubular, unsuported plastic extrusions are also available.
Please contact us and we'll be happy to discuss your application so we're able to offer the best solution available.
Specifications
Company Information
Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
Services
Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
Materials
Plastics/Polymers
Plastics
ABS; Acrylic; Butyrate; Nylon/Polyamide; Polycarbonate; Polyethylene; PETG; Polypropylene; Polystyrene; PPE/PPO; Polyurethane/Urethane; PVC; TPV/TPE/TPO; PVDF
More Information
Similar Services