Haas Automation, Inc. Datasheets for Lathes and Turning Centers
Lathes and turning centers cut a rotating part with a stationary cutting tool. The tool moves parallel and perpendicular to the workpiece axis to provide the desired finished shape.
Lathes and Turning Centers: Learn more
| Product Name | Notes |
|---|---|
| CNC Lathe w/Y Axis; 10" x 21" (254 x 533 mm) max capacity, 31.75" (806 mm) swing, 2.00" ( 50.8 mm) Y-axis travel, 30 hp (22.4 kW) vector drive, 5000... | |
| CNC Lathe w/Y Axis; 12" x 21" (305 x 533 mm) max capacity, 3.0" (76 mm) bore, 31.75" (806 mm) swing, ±2.00" (±50.8 mm) Y-axis travel, 30 hp (22.4 kW)... | |
| CNC Lathe w/Y Axis; 12" x 21" (305 x 533 mm) max capacity, 31.75" (806 mm) swing, 2.00" (50.8 mm) Y-axis travel, 20 hp (14.9 kW) vector drive, 4000 rpm,... | |
| CNC Lathe w/Y Axis; 9" x 14" (229 x 356 mm) max capacity, 16.25" (413 mm) swing, 2.00" (50.8 mm) Y-axis travel, 15 hp (11.2 kW) vector drive, 6000 rpm,... | |
| CNC Lathe with Y Axis; 16" x 23" (406 x 584 mm) max capacity, 31.75" (806 mm) swing, ±2.00" (±50.8 mm) Y-axis travel, 30 hp (22.4 kW) vector drive, 4500... | |
| CNC Lathe with Y Axis; 18" x 23" (457 x 584 mm) max capacity, 3.0" (76 mm) bar, 31.75" (806 mm) swing, ±2.00" (±50.8 mm) Y-axis travel, 30 hp (22.4... | |
| CNC Lathe, 10" x 21" (254 x 533 mm) max capacity, 31.75" (806 mm) swing, 30 hp (22.4 kW) vector drive, 5000 rpm, A2-6 spindle, 8.3" (210 mm) chuck, 24-station... | |
| CNC Lathe, 15" x 21" (381 x 533 mm) max capacity, 3.0" (76 mm) bore, 31.75" (806 mm) swing, 30 hp (22.4 kW) vector drive, 3400 rpm, A2-6 spindle, 10"... | |
| CNC Lathe, 15" x 21" (381 x 533 mm) max capacity, 31.75" (806 mm) swing, 20 hp (14.9 kW) vector drive, 4000 rpm, A2-6 spindle, 8.3" (210 mm) chuck, 12-station... | |
| CNC Lathe; 14" x 14" (356 x 356 mm) max capacity, 16.25" (413 mm) swing, 15 hp (11.2 kW) vector drive, 6000 rpm, A2-5 spindle, 6.5" (165 mm) chuck, 12-station... | |
| CNC Lathe; 16" x 26" (406 x 660 mm) max capacity, 31.75" (806 mm) swing, 30 hp (22.4 kW) vector drive, 4500 rpm, A2-6 spindle, 10" (254 mm) chuck, 24-station... | |
| CNC Lathe; 21" x 26" (533 x 660 mm) max capacity, 3.0" (76 mm) bar, 31.75" (806 mm) swing, 30 hp (22.4 kW) vector drive, 3400 rpm, A2-6 spindle,10" (254... | |
| CNC Lathe; 25.5" x 44" (648 x 1118 mm) max capacity, 34.5" (876mm) swing, 40 hp (30 kW) vector drive, 2400 rpm, 2-speed gearbox, A2-8 spindle, 15" (381 mm) chuck,... | |
| CNC Lathe; 25.5" x 44" (648 x 1118 mm) max capacity, 7.0" (178 mm) bore, 34.5" (876 mm) swing, 40 hp (30 kW) vector drive, 1400 rpm, 2-speed gearbox, A2-11... | |
| CNC Lathe; 25.5" x 80" (648 x 2032 mm) max capacity, 12.5" (318 mm) bore, 34.5" (876 mm) swing, 55 hp (41 kW) vector drive, 1000 rpm, 2-speed gearbox, front... | |
| CNC Lathe; 25.5" x 80" (648 x 2032 mm) max capacity, 34.5" (876mm) swing, 40 hp (30 kW) vector drive, 2400 rpm, 2-speed gearbox, A2-8 spindle, 15" (381 mm) chuck,... | |
| CNC Lathe; 25.5" x 80" (648 x 2032 mm) max capacity, 7.0" (178 mm) bore, 34.5" (876 mm) swing, 40 hp (30 kW) vector drive, 1400 rpm, 2-speed gearbox, A2-11... | |
| CNC Lathe; 25.5" x 80" (648 x 2032 mm) max capacity, 8.5" (216 mm) bore, 34.5" (876 mm) swing, 55 hp (41 kW) vector drive, 1200 rpm, 2-speed gearbox, front... | |
| CNC/Manual Toolroom Lathe; 16" x 29" (406 x 737 mm) max capacity, 16" (406 mm) swing, 7.5 hp (5.6 kW) vector drive, 2000 rpm, A2-5 spindle, Intuitive Programming System, 1... | |
| CNC/Manual Toolroom Lathe; 16" x 48" (406 x 1219 mm) max capacity, 16" (406 mm) swing, 12 hp (8.9 kW) vector drive, 2000 rpm, A2-6 spindle, Intuitive Programming System, 1... | |
| CNC/Manual Toolroom Lathe; 20" x 60" (508 x 1524 mm) max capacity, 20" (508 mm) swing, 18 hp (13.4 kW) vector drive, 1800 rpm, A2-6 spindle, Intuitive Programming System, 1... | |
| CNC/Manual Toolroom Lathe; 30" x 60" (762 x 1524 mm) max capacity, 30" (762 mm) swing, 30 hp (22.4 kW), 650 rpm, front and rear A2-15 spindle noses, 8.5" (216... | |
| Dual-Spindle CNC Lathe with Y Axis; 16" x 23" (406 x 584 mm) max capacity, 31.75" (806 mm) swing, ±2.00" (±50.8 mm) Y-axis travel. Main Spindle: 30 hp (22.4 kW)... | |
| Dual-Spindle CNC Lathe with Y Axis; 18" x 23" (457 x 584 mm) max capacity, 31.75" (806 mm) swing, ±2.00" (±50.8 mm) Y-axis travel. Main Spindle: 30 hp (22.4 kW)... | |
| Dual-Spindle CNC Lathe; 16" x 26" (406 x 660 mm) max capacity, 31.75" (806 mm) swing. Main Spindle: 30 hp (22.4 kW) vector drive, 4800 rpm, A2-6 spindle, 8.3" (210... | |
| Dual-Spindle CNC Lathe; 18" x 26" (457 x 660 mm) max capacity, 31.75" (806 mm) swing. Main Spindle: 30 hp (22.4 kW) vector drive, 4000 rpm, A2-6 spindle, 8.3" (210... | |
| MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM CNC Lathe with Y Axis; 18" x 23" (457 x 584 mm) max capacity, 4.0" (102 mm) bar, 31.75" (806 mm) swing,... | |
| MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM CNC Lathe; 21" x 26" (533 x 660 mm) max capacity, 4.0" (102 mm) bar, 31.75" (806 mm) swing, 40 hp (29.8... | |
| Office Lathe; 1" (25 mm) bar, 4.95" (126 mm) swing over table, 12" x 8" (305 x 203 mm) travels (xz), 7.5 hp (5.6 kW) 6000 rpm, 5C collet spindle,... | |
| The innovative Haas CL-1 is an ultra-compact CNC chucker lathe that comes standard with an 8-station automatic turret, making it perfect for high-volume production of small, precision parts, such as... |