Jaygo, Inc. 125OEL - High Containment DN50 Sampling Valve

Datasheet

Suppliers

Company
Product
Description
Supplier Links
125OEL - High Containment DN50 Sampling Valve -  - Jaygo, Inc.
Randolph, NJ, USA
125OEL - High Containment DN50 Sampling Valve
125OEL - High Containment DN50 Sampling Valve
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators. (OEL) level range : 1-10µg / m3 (without aspiration) (OEL) level range : below 1µg / m3 (with aspiration)

This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to the health of the operators.

(OEL) level range : 1-10µg / m3 (without aspiration)
(OEL) level range : below 1µg / m3 (with aspiration)

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Industrial Valves
Product Name 125OEL - High Containment DN50 Sampling Valve
Valve Type Plug; Sampling; Sanitary (optional feature)
Primary Material Stainless Steel
Media Powder Solids; Granules, Pastes; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Specs
Valve Type Ball; Sanitary
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
 - 1214317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 174.05 psi (122 m H2O)
Media Temperature 41 F (5 C)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Sewer Drain Check Valve - Flood-Guard™ - General Pipe Cleaners
Specs
Valve Type Float; Back Flow; Check
Primary Material Stainless Steel; Rubber
Media Water; Cold Water  ; Ground Water; Wastewater
View Details