Dillon Manufacturing, Inc. Datasheets for Chuck Jaws

Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws.
Chuck Jaws: Learn more

Product Name Notes
Acme Serrated Master Key
Base Jaw
Collet Pad
Hard jaws made with 1018 case hardened steel.
Hard jaws made with 1018 case hardened steel. Hard jaws are reversible for OD & ID chucking. All hard jaws are available in one or two step sets. Part #...
Jaw Nut
Jaw Nuts
Made with 1018 case hardened steel. Hard jaws are reversible for OD & ID chucking. All hard jaws are available in one or two step sets. Part # listed is...
Made with 1018 case hardened steel. Hard jaws are reversible for OD & ID chucking. All hard jaws are available in one or two step sets. Listed part # is...
Made with 1018 case hardened steel. Hard jaws are reversible for OD & ID chucking. All hard jaws are available in one or two step sets. Part # listed is...
Made with 1018 case hardened steel. Hard jaws are reversible for OD & ID chucking. All hard jaws are available in one or two step sets.
Made with 1018 case hardened steel. Hard jaws are reversible for OD & ID chucking. All hard jaws are available in one or two step sets. Part # listed is...
Made with 1018 steel or 6061 aluminum. Add “A” to beginning of part number for aluminum jaws.
Made with 1018 steel or 6061 aluminum. Add “A” to beginning of part number for aluminum jaws. Add “P” to end part number when ordering pointed jaws.
Made with 1018 steel or 6061 aluminum. Add “A” to beginning of part number when ordering aluminum jaws.
Made with 1018 steel or 6061 aluminum. Add “A” to beginning of part number when ordering aluminum jaws. Add “P” to end of part number when ordering pointed jaws.
Made with 1018 steel or 6061 aluminum. Add “A” to beginning of part number when ordering aluminum jaws. Add “P” to end part number when ordering pointed jaws.
Made with 2024, 6061 aluminum or 1018 steel. Add “S” to beginning of part number when ordering steel jaws.
Made with 356 cast aluminum. Add “C” to beginning of part number when ordering cast iron jaws. Add “S” to beginning of part number when ordering steel jaws.
Monoblock Jaw
S-Style Collet Pad
Square Serrated Master Key
Top jaws also available for Tongue & Groove, Acme Serrated & Square Serrated Style Chucks