The PointFinder 3000 is our most powerful digital readout ever. Along with all the features of the PointFinder 2000 (Like Datum Points, Bolt Circles, Feed Rate Display, etc...), the PointFinder 3000 offers a versatile 1000 point memory. This lets you select a part from a menu and then run that part's program whenever it is needed. These programs can be entered as the first piece is machined. Scaling of programmed parts is available for mold making and resizing parts. Mirror imaging is included to machine right and left handed parts as well as copy symmetrical features on a part. The programable memory has automatic tool compensation for up to 99 tools. The PointFinder 3000 is packed with every DRO feature you need to increase the productivity of your shop.
Gurley Precision Instruments | |
---|---|
Product Category | Digital Readouts |
Product Number | Pointfinder 3000 |
Product Name | GPI/Digital Readouts |
Features | Absolute and Incremental Modes; Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Programmable; Set Point Options; Zero Reset |
Axes | 3 |
Number of Lines | 4 |
Resolution | 1.00E-4 inch (0.0025 mm) |
Applications | Dimensional Gage; Machine Tool; DRO Linear Scales |