JUMO Process Control, Inc. 902815/20-370-1013-2-6-100-104-24/000

Description
A range of screw in RTD temperature probes from Jumo that have a compact design. These temperature probes consist of a sheath with an integrated temperature sensor, a process connection and an attached housing for the transmitter electronics. Versions available with or without transmitter (the built in programmable 2 wire transmitter converts the resistance. value into a current signal). Stainless steel sheath material. Configuration by setup program via USB interface. IP67 ingress protection Sensor Type = PT1000 Probe Type = RTD Temperature Probe Probe Length = 100mm Probe Diameter = 6mm Maximum Temperature Measurement = +150 °C Cable Length = 2m Connector Type = Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7645354 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of screw in RTD temperature probes from Jumo that have a compact design. These temperature probes consist of a sheath with an integrated temperature sensor, a process connection and an attached housing for the transmitter electronics. Versions available with or without transmitter (the built in programmable 2 wire transmitter converts the resistance. value into a current signal). Stainless steel sheath material. Configuration by setup program via USB interface. IP67 ingress protection Sensor Type = PT1000 Probe Type = RTD Temperature Probe Probe Length = 100mm Probe Diameter = 6mm Maximum Temperature Measurement = +150 °C Cable Length = 2m Connector Type = Plug

A range of screw in RTD temperature probes from Jumo that have a compact design. These temperature probes consist of a sheath with an integrated temperature sensor, a process connection and an attached housing for the transmitter electronics.
Versions available with or without transmitter (the built in programmable 2 wire transmitter converts the resistance. value into a current signal). Stainless steel sheath material. Configuration by setup program via USB interface. IP67 ingress protection
Sensor Type = PT1000
Probe Type = RTD Temperature Probe
Probe Length = 100mm
Probe Diameter = 6mm
Maximum Temperature Measurement = +150 °C
Cable Length = 2m
Connector Type = Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RTD Temperature Probes
Product Number 7645354
Sensed Temperature 302 F (150 C)
Element Material Platinum
Reference Resistance 1000 Ohms
Unlock Full Specs
to access all available technical data