Advanced Technical Services GmbH Datasheets for Flame Photometers

Flame photometers read atomic emissions to detect the presence of metal salts, principally sodium (Na), potassium (K), lithium (Li) and calcium (CA). 
Flame Photometers: Learn more

Product Name Notes
The model ATS/40994 - ATS 200S Science / Industry HPFP™ (High Performance Flame Photometer) is a multi-channel analyzer that measures simultaneously up to 4 elements; typically Na, K, Li, and...
The model ATS/40997 - ATS 200S Science/Industry HPFP™ with Mg (High Performance Flame Photometer) is a multi-channel analyzer that measures simultaneously up to 4 elements; typically the hardware for Na,...
The model ATS/40998-4 is a multi-channel analyser system that measures simultaneously and instantaneously 4 elements in a single aspiration; Na, K, Li, and Ca. The system consists of the ATS/40994...
The model ATS/40998-7 – ATS 200S High Performance Flame Photometer™ System with Mg is a multi-channel analyser system that measures simultaneously and instantaneously up to 4 elements in a single...
The model ATS LabAssistant™ is designed for the modern and demanding laboratory: it offers simple operation routines increase in analysis quality and productivity lowers the per analysis cost enables laboratories...