Microchip Technology, Inc. Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
Product Name | Notes |
---|---|
250 gate, Quarter and Low Power, Vcc 5V, Green package, Up to 16 Inputs, 8 I/Os, Electrically Erasable PLD | |
250 gate, Standard power, Vcc 5V, Green package, Up to 16 Inputs, 8 I/Os, electrically erasable PLD | |
250 gate, Zero power, Vcc-5V, Green package, Up to 16 Inputs, 8 I/Os, electrically erasable PLD | |
32 Macro-cells (MC), Low power, Vcc-5 V, Green Package, Fully connected CPLD | |
32 Macro-cells (MC), Low-power, Vcc 5V, Green Package, CPLD Additional Features Fastest Speed of 7ns | |
A high-performance CMOS (electrically-erasab le) complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e technology. The Microchip's "750" architecture is twice as powerful as most other 24-pin programmable... | |
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 10 ns and offers a... | |
A high-performance EECMOS programmable logic device (PLD) based on Atmel's proven electrically erasable flash memory technology. The device supports The device supports speeds down to 5ns and offers a 100... | |
A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 12ns with zero standby power dissipation. All speed... | |
A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 5ns and power dissipation as low as 10??A... | |
A high-performance electrically erasable CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory. The device supports speeds down to 7.5ns and power dissipation as low as 10TmA. | |
A high-performance, high-density complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e memory technology. With 128 logic macrocells and up to 84 inputs, it easily integrates logic from... | |
A high-performance, high-density complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e memory technology. With 64 logic macrocells and up to 68 inputs, it easily integrates logic from... | |
A high-performance, high-density complex programmable logic device (CPLD) with Atmel's proven electrically-erasabl e technology. With 32 logic macrocells and up to 36 inputs, the device easily integrates logic from several... | |
A high-performance, high-density, complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e memory technology. With 128 logic macrocells and up to 84 inputs, it easily integrates logic from... | |
A high-performance, high-density, complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasabl e technology. With 32 logic macrocells and up to 36 inputs, it easily integrates logic from several... | |
Highest-density PLD available in a 44-pin surface mount package. A fully-connected logic array and flexible macrocell structure make it easy to obtain high gate utilization. This high-performance CMOS programmable logic... | |
Low Power, Vcc 5V, 64 MC, ISP, Green package, CPLD | |
Low Power, Vcc-3.3V, 128 MC, ISP, Fully Green CPLD | |
Low Power, Vcc-3.3V, 64 MC, ISP, Green package, CPLD | |
Low Power, Vcc-5V, 128 MC, ISP, Fully Green CPLD | |
Low voltage, Vcc-3.3V, 128 MC, ISP, Fully Green CPLD | |
Low voltage, Vcc-3.3V, 64 MC, ISP, Green package, CPLD | |
Low-power, Vcc 5V, 32 MC, ISP, Green package, CPLD | |
ProASIC3 offers high performance in ultra low density FPGAs, a single-chip solution, small footprint packages, reprogrammability, and an abundance of advanced features. Key Features • Low TOC (total cost of... | |
Standard Power, Vcc - 5V, 128 MC, ISP, Green package, high speed CPLD | |
The high-performance CMOS programmable logic device (PLD) with proven Microchip electrically erasable flash memory supports speeds down to 25ns. All speed ranges are specified over the 3.0V to 5.5V range... | |
The MIC68200 is a high peak-current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high start up current with lower nominal operating current. The... | |
This high-performance CMOS complex programmable logic device (CPLD) uses Atmel's proven electrically erasable technology. It is twice as powerful as most other 24-pin PLDs. Increased product terms, sum terms, flip-flops,... |