Clean Air ProductsSoftwall CleanroomsCAP577F-WR-10x12x8H-E10-S12
Clean Air Products
Done
Description
Standard Features
Free spans up to 12 feet without adding a support leg or hanging point
Modular bolt-together design simplifies both initial assembly and future additions
All frame components are painted in a durable and cleanroom-approved flat white powder coated finish
2”x2” 14 gauge steel legs and 2”x4” 11 gauge steel beams
Aluminum T-bars with polyurethane foam gasket form the 2'x4' ceiling grid
12 gauge steel support gussets and 1/4x3/4 solid steel struts
Transparent clear 40 mil flame retardant static dissipative curtains attached to the frame with Dual Lock
Adjustable steel leg leveling glides on each leg
Cleanroom-compatible gypsum core ceiling panels with sealed edges and white vinyl faces
115V 2x4 Fan Filter Units (FFUs) that generate 740 CFM each at sea level
120V 2x4 cleanroom recessed sealed troffer light fixtures with 4 fluorescent lamps each
Pigtail wires on each Fan Filter Unit (FFU) and troffer light for hard-wiring by others
Standard Features
Free spans up to 12 feet without adding a support leg or hanging point
Modular bolt-together design simplifies both initial assembly and future additions
All frame components are painted in a durable and cleanroom-approved flat white powder coated finish
2”x2” 14 gauge steel legs and 2”x4” 11 gauge steel beams
Aluminum T-bars with polyurethane foam gasket form the 2'x4' ceiling grid
12 gauge steel support gussets and 1/4x3/4 solid steel struts
Transparent clear 40 mil flame retardant static dissipative curtains attached to the frame with Dual Lock
Adjustable steel leg leveling glides on each leg
Cleanroom-compatible gypsum core ceiling panels with sealed edges and white vinyl faces
115V 2x4 Fan Filter Units (FFUs) that generate 740 CFM each at sea level
120V 2x4 cleanroom recessed sealed troffer light fixtures with 4 fluorescent lamps each
Pigtail wires on each Fan Filter Unit (FFU) and troffer light for hard-wiring by others
Standard Features
Free spans up to 12 feet without adding a support leg or hanging point
Modular bolt-together design simplifies both initial assembly and future additions
All frame components are painted in a durable and cleanroom-approved flat white powder coated finish
2”x2” 14 gauge steel legs and 2”x4” 11 gauge steel beams
Aluminum T-bars with polyurethane foam gasket form the 2'x4' ceiling grid
12 gauge steel support gussets and 1/4x3/4 solid steel struts
Transparent clear 40 mil flame retardant static dissipative curtains attached to the frame with Dual Lock
Adjustable steel leg leveling glides on each leg
Cleanroom-compatible gypsum core ceiling panels with sealed edges and white vinyl faces
115V 2x4 Fan Filter Units (FFUs) that generate 740 CFM each at sea level
120V 2x4 cleanroom recessed sealed troffer light fixtures with 4 fluorescent lamps each
Pigtail wires on each Fan Filter Unit (FFU) and troffer light for hard-wiring by others
Supplier's Site
Datasheet
Technical Specifications
Clean Air Products
Product Category
Cleanrooms
Product Number
CAP577F-WR-10x12x8H-E10-S12
Product Name
Softwall Cleanrooms
Fabrication
Modular Softwall
Dimensions
10x12x8
Frame Construction
2”x2” 14 gauge steel legs and 2”x4” 11 gauge steel beams
Lighting Type and Intensity
120V 2x4 cleanroom recessed sealed troffer light fixtures with 4 fluorescent lamps each