Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet
Pair Count: 4
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: Polyethylene, .010"
Shield: Unshielded
Jacket Type: TPE
Jacket Color: Black
High Flex: High Flex
Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75 & 80 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600
Quabbin Wire & Cable Co., Inc. | |
---|---|
Product Category | Network Cables |
Product Number | 5800 |
Product Name | DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 pair, unshielded, TPE, Black |
Product Category | Cable |
Product Type | Cat 5e |
Cable Type | Cat 5 |