Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Wire Gauge: 28AWG. Supported Bandwidth: to 340Mhz, Category 2 certified. Full 1080p resolution, 3D supported. 8 bit color. HDMI v1.3b specification and backward compatible to all previous versions. Gold-plated connecting pins and ground connections. Length: 75ft.
SFCable.com | |
---|---|
Product Category | Cable Assemblies |
Product Number | HDMI-E75 |
Product Name | 75ft High Speed HDMI M/M Cable with Built-in Equalizer |
Application | Networking |