Megladon Manufacturing Group, Ltd. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Product Name | Notes |
---|---|
FTTx Drop Cable Megladon builds durable drop cables for use in FTTx deployments. The rugged SCAPC hardened type connector can be installed on a variety of cable types (aerial self... | |
MM Patch Cords MM patch cables manufactured by Megladon are built to reference grade performance and geometrical standards. We build with both standard and bend-insensitive fiber types, and have selected... | |
MM Trunk Cables Megladon supports data center and building level fiber deployments with MM trunking cables. By pre-terminating MM fiber trunks with the HLC process, we create the highest quality... | |
ODVA Industrial Assemblies Megaladon ODVA duplex LC assemblies are designed with Industrial communications in mind. They are built for Indoor/Outdoor use and are fully compliant with Open Device Vendor Association... | |
Pigtails Pigtails built by Megladon allow technicians to deploy the high quality HLC termination on existing fiber infrastructure, and ease in the field installation of new cable. Our pigtails can... | |
SM Node Cables Node cables designed an manufactured by Megladon provide an extremely durable, high performance and temperature insensitive cable for CATV deployments. We have carefully selected hytrel furcation tubing,... | |
SM Patch Cords Megladon uses the highest quality raw materials to ensure every SM cable has reference grade performance. All SM patch cords are terminated using the HLC process, and... | |
SM Trunk Cables Megladon equips our SM trunk cables with HLC terminations, creating the most durable and reliable backbone fiber available. Premise SM Trunks are built in counts from 4... | |
IP Series Connectors & Cable Assemblies meet IP68 environmental seal ratings and are the ideal choice for industrial, Fiber-to-the-Antenna (FTTA) and harsh environment fiber applications. IP series connectors are available... | |
Megladon'sĀ Fiber-to- the-Antenna (FTTA) Cables are designed to support the rapid growth, urgent deployment and increasing density of wireless systems. The cables designed by Megladon can support any variety of rugged... |