Tripp Lite's 20-ft. DVI - HDMI ( High Definition Multimedia Interface ) cable allows interconnection between digital display devices, such as DTV's ( Digital Television ), Plasma displays, LCD TV's, and projectors, to Digital source devices, such as Digital Set-Top boxes, DVD/DVD-R players, and AV receivers. HDMI DTV's will display video received from existing DVI-equipped products, and DVI-equipped TVs will display video from HDMI sources. HDMI technology uses a much more compact and user-friendly connector than the existing DVI connector. The HDMI specification handles higher-bandwidth, uncompressed video, and multi-channel digital audio, all in one neat cable solution. (DVI-HDMI cable supports digital video only).
Features
Cable Assembly HDMI-C Male to DVI-D Single Link Male 20.0' (6.10m)
HDMI TO DVI MONITOR CABLE, 20FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | P566-020 | TL1646-ND | 41Y9604 |
Product Name | HDMI to DVI Cable, Digital Monitor Adapter Cable (HDMI to DVI-D M/M), 1080P, 20-ft. | Video Cables (DVI, HDMI) | Hdmi To Dvi Monitor Cable, 20Ft, Black; Connector Type A Eaton Tripp Lite |
Application | Audio; Video | Video |