A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
Ed Fagan, Inc. | Ed Fagan, Inc. | Ed Fagan, Inc. | Ed Fagan, Inc. | |
---|---|---|---|---|
Product Category | Magnetic Shielding | Magnetic Shielding | Magnetic Shielding | Magnetic Shielding |
Product Number | efi Alloy 79 | efi Alloy 79 | efi Alloy 79 | efi Alloy 79 |
Product Name | Annealed Sheet | Annealed Coil/Strip | Square Magnetic Bar Stock | Magnetic Bar Stock |
Form Factor / Shape | Foil/Sheet | Foil/Sheet | Plate; Square Bar | Round Bar |
Shielding Material | efi Alloy 79 | efi Alloy 79 | efi Alloy 79 | efi Alloy 79 |
Length | 72 to 120 inch (1829 to 3048 mm) |