PCB Piezotronics, Inc. Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| **Please contact The Modal Shop for Product Information on K9905C** High pressure dynamic and static calibrator, 0 to 100k psi Hydraulic Pump Calibrator, to 100,000 psi (690 MPa), for ballistic... | |
| Audiometric calibration system for Natus including 831C, 831C-AUD, AMC493B, AEC201-A, 377A15 1 in. microphone, ADP008A, CCS055 case and related accessories | |
| Audiometric calibration system including 831C, 831C-AUD, AEC100, 377A15 1 in. microphone, ADP008A, CAL250, CCS055 case and related accessories For more information see http://www.larsondav is.com/products/audi ometercalibrationsys tems/audcal-portable -audiometer-calibrat ion-system | |
| Audiometric calibration system including 831C, 831C-AUD, AEC201-A, 377A15 1 in. microphone, ADP008A, CAL250, CCS055 case and related accessories For more information see http://www.larsondav is.com/products/audi ometercalibrationsys tems/audcal-portable -audiometer-calibrat ion-system | |
| Audiometric calibration system including 831C, 831C-AUD, AMC493B, AEC100, 377A15 1 in. microphone, ADP008A, CAL250, CCS055 case and related accessories For more information see http://www.larsondav is.com/products/audi ometercalibrationsys tems/audcal-portable -audiometer-calibrat ion-system | |
| Audiometric calibration system including 831C, 831C-AUD, AMC493B, AEC201-A, 377A15 1 in. microphone, ADP008A, CAL250, CCS055 case and related accessories For more information see http://www.larsondav is.com/products/audi ometercalibrationsys tems/audcal-portable -audiometer-calibrat ion-system | |
| Basic Structural Gravimetric Calibration System | |
| Class 1 acoustic calibrator with 1 in opening and output of 114 dB re 20 uPa at 251.2 Hz. Includes ADP019 adapter for 1/2 in microphones and calibration certificate For... | |
| Class 1 acoustic calibrator with user selectable output of 94 or 114 dB at 1 kHz 1/2 in opening (no adapter). Includes calibration certificate and stickers for LNE (France) approval... | |
| Class 1 acoustic calibrator with user selectable output of 94 or 114 dB at 1 kHz. 1/2 in. opening. (no adapter). Includes calibration certificate For more information see http://www.larsondav is.com/Products/Cali... | |
| Class 2 calibrator, with user selectable output 94 or 114 dB at 1kHz, 1/2 in. opening with calibration certificate included (no adapter) For more information see http://www.larsondav is.com/Products/Cali brators | |
| High g accelerometer calibration for triaxial sensor using PneuShock to max 10,000g range at 3 amplitudes. NIST traceable. | |
| High g accelerometer calibration for triaxial sensor using PneuShockTM to max 10,000g range. NIST traceable. A2LA accredited. | |
| Hydraulic impulse calibrator system, 200 psi to 20,000 psi. Includes PCB 913B02 exciter and 136A tourmaline standard. | |
| IEC 60318-1 Ear Simulator with Type 1 adapter, weight, case, 1/2 in. microphone included For more information see http://www.larsondav is.com/products/audi ometercalibrationsys tems/audiometercalib rationcouplers | |
| Low Frequency Portable Vibration Calibrator. Calibrates vibration transducers with adjustable frequency range (0.7 Hz to 2 kHz) and amplitude settings. Features ICP power, LCD readout, internal memory & flash drive. | |
| Portable Vibration Calibrator with 5-10k Hz frequency range adjustable amplitude ranges (acceleration, velocity, displacement). Calibrates all types of vibration transducers with input. LCD readout in English or metric units. Memory... | |
| Portable Vibration Calibrator with 5-10k Hz frequency range adjustable amplitude ranges (acceleration, velocity, displacement). Calibrates all types of vibration transducers. LCD readout in English or metric units | |
| Portable Vibration Calibrator, includes on-board ICP®, Voltage, Charge & Modulated Current input, adjustable frequency range (5 Hz-10 kHz) and amplitude, sensitivity display, memory, programmable, pass/fail notification, creates calibration records | |
| Portable Vibration Calibrator: ICP, charge, voltage inputs - frequency range 5 Hz to 10 kHz - amplitude to 20 g, 20 ips, 150 mils – English & metric scales – | |
| Quartz calibration ICP® accel., 10 mV/g, 500g, 1 to 10 kHz (+/- 5%), 10-32 side conn., 10-32 mtg threads | |
| Quartz calibration ICP® accel., 10 mV/g, 500g, 1 to 5 kHz (+/- 5%), 10-32 side conn., 10-32 mtg threads | |
| SHOCK CALIBRATOR | |
| Single Axis amplitude and phase calibration from 5Hz to upper 5% frequency, NIST traceable. Includes sensor bias measurement for ICP sensors and resonant frequency sweep up to 50 kHz. | |
| Single point primary calibration via laser interferometer at 100 Hz |