Carlson Engineering & Manufacturing Datasheets for Screwdrivers (electric and pneumatic)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more
| Product Name | Notes |
|---|---|
| A lightweight handheld automatic screwdriver built with operator comfort & safety in mind, designed to work with a screwfeeder or step feeder system. Shown without screwdriver tool attached. Streamlined automatic... | |
| A multi-spindled automatic screwdriver head intended to simultaneously drive up to 18 screws and to work with a screwfeeder or screw presenter. Streamlined automatic screw assembly made simple. Carlson Engineering... | |
| An ergonomically designed heavy-duty, high-torque handheld automatic screwdriver machine intended for use with tool stand support, and is designed to be compatible with many off-the-shelf torque reaction arms. Streamlined automatic... | |
| Our most light-weight multi-spindled drive head that can be fitted with up to 4 screwdriver tools at up to 100 Nm of torque, driving the fasteners to depth or to... | |
| Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process... | |
| A flexibly designed automatic screwdriver head that can be fitted with a screwdriver with an offset gearbox and allows a side to center clearance. We have been making this drive... | |
| A highly modular & versatile, dual-stage approach to automatic screwdriving with independent Jaw and Bit strokes designed with varying applications in mind. Streamlined automatic screw assembly made simple. Carlson Engineering... | |
| A highly modular & versatile, single-stage approach to automatic screwdriving designed to pick up fasteners with a vacuum finder tube & drive them into place. Streamlined automatic screw assembly made... | |
| A highly modular & versatile, single-stage approach to automatic screwdriving head intended to be mounted to a 3 or more axis robot, or other form of automated positioning system. Streamlined... | |
| A highly modular & versatile, single-stage approach to automatic screwdriving intended for driving pre-placed screws, pressing, bottle capping, or running torque/thread inspection. Streamlined automatic screw assembly made simple. Carlson Engineering... | |
| A lightweight but powerful dual-stage single-spindle automatic screwdriver head with independent jaw & bit strokes for easy access to difficult areas. Streamlined automatic screw assembly made simple. Carlson Engineering automated... | |
| A lightweight but powerful single-stage single-spindle automatic screwdriver head that can be fitted with almost any brand of screwdriver on the market today. Streamlined automatic screw assembly made simple. Carlson... | |
| A lightweight handheld automatic screwdriver built with operator comfort & safety in mind, designed to work with a screwfeeder or step feeder system. Streamlined automatic screw assembly made simple. Streamlined... | |
| A modular approach to automatic screwdriver applications designed to seamlessly integrate into low-payload robotic arm assemblies, and is equipped with a magnetic finder that captures the screw and advances it... | |
| A modular approach to automatic screwdriver applications designed to seamlessly integrate into low-payload robotic arm assemblies, and is equipped with a vacuum finder that captures the screw and advances it... | |
| A modularly designed & versatile servo-advanced automatic screwdriver head with dual-stage independent Jaw and Bit strokes that offers advanced control over the drive head’s movement. Streamlined automatic screw assembly made... | |
| A modularly designed & versatile servo-advanced drive head equipped with a magnetic finder that captures the screw and advances it passed the front of the jaws to the customer product. | |
| A modularly designed & versatile servo-advanced drive head equipped with a vacuum finder that captures the screw and advances it passed the front of the jaws to the customer product. | |
| A modularly designed & versatile servo-advanced drive head with single-stage automatic screwdriving that will drive a screw to torque or depth with advanced control over the screwdriver bit movement. Streamlined... | |
| A right-angled fixtured automatic screwdriving drive head designed to drive small screws horizontally at up to 15 Nm of torque using a cobot or other fixtured positioning system. Streamlined automatic... | |
| An XMod Drive Head that’s equipped with a magnetic finder that captures screws and advances them to the part. Up to 100mm magnetic stroke. Ideal for low-clearance applications. Streamlined automatic... | |
| An XMod Drive Head that’s equipped with a vacuum finder that captures screws and advances them to the part. Up to 100mm vacuum stroke. Ideal for low-clearance applications with non-magnetic... | |
| The latest addition to our drive head family capable of handling up to 1000Nm of torque. This dual-stage screwdriving head is intended to be mounted to a 2 or more... | |
| The latest addition to our drive head family capable of handling up to 1000Nm of torque. This single stage screwdriving head is intended to be mounted to a 3 or... | |
| The XMod HD is one of our most heavy-duty drive head systems to-date – capable of driving large fasteners at up to 100 Nm of torque. This drive head excels... |