FEATURES
Terminal Enclosure:
E1 General Purpose is standard. E4 Moisture Resistant available.
Elements:
Seamless 0.315" diameter copper sheath heating element brazed to a 1" brass screw plug.
Vessel:
Available with galvanized steel or solid brass pipe body.
Thermostat:
Integral thermostat with 60 to 180°temperature range located inside the terminal enclosure.
Mounting:
Easy to install; minimal size and weight, no supporting brackets are required.
Third Party:
UL Listed - CSA Certification available (except NWHJRG-01-003P-E1 120V). APPLICATIONS Type NWHJR (Junior) can be used to supply hot water or boost water temperature anywhere in a water distribution system.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Electric Heaters |
Product Number | NWHJR |
Product Name | Booster Heater-Water Applications |
Heater Type | Circulation Heater |
Heating Capacity | 1.50 to 3.00 kW (5.12 to 10.24 MBH) |
Sleeve (Sheath) Material | Copper |
Applications | Clean Water Heating |