BUG-O Systems, Inc. Datasheets for Welding, Brazing, and Soldering Equipment

Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more

Product Name Notes
Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as...
Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces...
CW-11 Circle Welder is equipped for MIG, Flux Core and Sub Arc welding on large vessels, domed heads and flat surfaces. The CW-11 has a working range of 10"-50" (254-...
CW-18 Circle Welder is designed for welding of nozzles into vessels or domed heads utilizing SUB-ARC. The CW-18 mounts on a 3-Jaw Chuck welding diameter 6" to 50" (152-1270 mm)...
CW-7 Circle Welder is equipped for MIG, Flux Core and Sub Arc welding on vessels and domed heads. The CW-7 has a working range of 6"-24" (152-610 mm) O.D. nozzles...
The All Position Overlay System is designed for pulp digesters, boiler tube walls or any vessel or surface that requires overlay repair. The system will travel at a regulated, precise...
The BEAM BUG is a lightweight, easy to carry machine designed to cut beams, channels and angles from one rail setting. It produces smooth, square, accurate cuts and virtually eliminates...
The Bug-O Automatic Girth Welder is an automatic system that is applied to reduce welding time for joining tank courses during field erection. It straddles the shell plates riding on...
The Bug-O Zipper Welder is designed to weld vertical seams on field storage tanks. The system is composed of two standard components: box rail assembly with carriage and the Modular...
The CON-O automatically follows symmetrical surfaces to produce smooth, accurate cuts and bevels. It is portable and easily taken to the work. The CON-O locates from a center-punch mark and...
The CW-5 Circle Welder is designed for single or multipass welding of couplings or nozzles on pipe and vessels utilizing MIG or Flux Core process, with gas shield.
The CW-5AX Circle Welder is designed for single pass or multi pass welding of couplings and nozzles on pipe and vessels. The unit is available for Sub Arc, MIG or...
The DC HOB-O lightweight hole borer is easily carried to the work, and is quickly centered on the workpiece - all you need is a single center-punch mark. Set the...
The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving...
The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will...
The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and...
The GO-FER III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator...
The K-Bug 2000 digital, compact fillet welder is a portable straight line travel carriage. Creating continuous or intermittent "stitch" welds at a constant travel speed the K-BUG 2000 produces high...
The K-BUG 3000 digital compact heavy duty fillet welder with oscillation is designed for welding fillet joints. A lightweight, portable carriage utilizing powerful magnets and guide wheel clamps and tracks...
The K-BUG 4000 digital, compact fillet welder creates continuous or intermittent "stitch" welds at a constant travel speed producing high quality, uniform welds in a fraction of the time required...
The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm)...
The Lincoln (LN9) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm)...
The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A...
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS...
The NEW CGW-2500 (Compact Girth Welder) from Bug-O All Time is designed to produce 2G horizontal sub-arc welds for a variety of applications including: Storage Tank, wind tower and piling...
The Piper Bug Pipe Welding System from Bug-O Systems is a digitally controlled programmable welding travel carriage integrated with Lincoln Electric® Invertec® V350-PRO Power Source. The Piper Bug features a...
The PIPER-PLUS provides the proven durability and capabilities of the original PIPER-BUG plus several new ones. Digitally integrated with the Lincoln Electric Powerwave S-350 power source and Autodrive 4R220 wire...
The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage.
The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal...
The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners...
The Trac-Bug is a compact friction drive cutting machine that will ride on any standard 6" (152 mm) V-grooved track. A solid-state variable speed control allows the Trac-Bug to travel...
The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle...
The UNI-BUG III will make continuous or intermittent stitch welds. The machine will mount and run directly on the work piece. Each carriage is designed to fit on a specific...
The GO-FER® IV is a portable, versatile and robust tractor designed for all your cutting and welding needs. It’s like having three units in one! When used for cutting, you...
Vertical Welder The Vertical Welder is designed for welding the vertical seams on field storage tanks in an enclosed environment. The frame of the Vertical Welder is covered by Aluminum...