Econo Lift Limited Loading Dock LD-8-72120

Description
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loading Dock - LD-8-72120 - Econo Lift Limited
Mississauga, Ontario, Canada
Loading Dock
LD-8-72120
Loading Dock LD-8-72120
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle

Platform

  • Checker plate
  • Split plate 18” high x 68” wide

Base sizes

  • Standard 67”,68, 89” wide x 92”,93”,114, 138” long

Travel

  • 59”

Lowered height of loading dock

  • Consult chart

Power supply
A/C 220/460/575 volt
3 Phase (standard*)

* 5,000/6,000 lb. units
use 1 H.P. single
phase motors

  • Three phase motors (hand operated controls standard)
  • 10 ‘ Hose and cables
  • Different HP available (ie. 5/7)

Options

  • Different platform sizes
  • Bellow safety skirting / safety touch bars /beveled edge
  • Limit switches / photo eyes
  • Eye bolts - for moving lifts easily
  • Semi-portable c/w dolly handle
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number LD-8-72120
Product Name Loading Dock
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 59 inch (1499 mm)
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loading Dock - LD-8-96120 - Econo Lift Limited
Econo Lift Limited
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 59 inch (1499 mm)
View Details
Self Propelled Lift Table - 3PLT48-20 - Econo Lift Limited
Specs
Tires Solid
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
Low Profile Scissor Lift - 4LP29-40 - Econo Lift Limited
Specs
Features Rotating (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 29 inch (737 mm)
View Details
Lift Table - SL24-60 - Econo Lift Limited
Econo Lift Limited
Specs
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
View Details