Span Tech LLC Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Innovative, efficient design, based on time-proven technology, is the hallmark of SpanTech’s latest generation of spiral conveyors. Our versatile Spirals are an ideal choice for many different applications, including cooling... | |
| SpanTech’s Powered Roller Transfer can handle parts as small as 33.53mm (1.32in.), square or round, when used in conjunction with Raised Top conveyor chain. The Powered Roller Transfer was designed... | |
| SpanTech’s Spiral Elevator provides an elevation change in a very small footprint, handling a wide range of product sizes with no adjustments. The Spiral Elevator is the most cost-effective unit... | |
| SpanTech’s Topper Lift is designed for lowering or elevating a product. The Topper Lift can use the same belt below and above the product, or a combination of high-friction and... | |
| The closely-spaced parallel rods of the J-Trax chain form an ideal food handling surface, accommodating almost any family of food product. The many possible applications for J-Trax are as varied... | |
| The High-Speed Switch is a lane divider/converger designed to split a flow of products while maintaining product pitch. Typically, these units will receive a single line flow and switch it... | |
| The moment you encounter a WhisperTrax Modular Flexible Conveyor, you realize something is different — it’s nearly silent. Beyond the obvious benefit of a machine that accomplishes its task while... | |
| The versatile MicroSpan Transfer is used for applications in which the product flows in a linear manner from one conveyor to the next. MicroSpan is a new concept in plastic... | |
| The WhisperTrax CA-Series curving with straight section conveyors allow custom design to fit various layouts, offering multiple choices of turning radius and varying straight length coming out of the curve. | |
| The WhisperTrax CU-Series is a double curving conveyor featuring two curves in the same direction. The CU-Series features variable straight lengths between the two curves, and between the curves and... | |
| The WhisperTrax CV-Series is a single curving conveyor with minimum end lengths. Engineered to have the tightest turning radius in the industry, the CV-Series provides dependable, nearly maintenance-free operation. The... | |
| The WhisperTrax HO-Series is a horizontal offset conveyor featuring two curves in opposing directions. The HO-Series features variable straight lengths between the curves, and between the curves and the ends... | |
| The WhisperTrax ID-Series is an inclining or declining conveyor, available in custom lengths. The ID-Series can easily provide a change in the elevation of many different types of products. Features... | |
| The WhisperTrax VO-Series is a vertical offset conveyor, with horizontal (level) sections at the beginning and the end of the conveyor. The length of the center incline/decline section, between the... | |
| The WhisperTrax WG-Series Wedge unit is designed to move product vertically up or down. The Wedge is a classic all-mechanical design, requiring no sensors or computer interface and offering the... | |
| Typical product from spiral freezers or coolers discharges in no particular order, but SpanTech’s innovative Laner system can straighten out the mess and organize the pile into separate lanes. The... |