ATS Automation Tray Handling System

Description
The sortimat Clearlinerâ„¢ model 1000 handling technology is ideal for Euro Standard Pallets up to 1000 mm by 1200 mm (ISO Pallets). This Clearliner model 1000 solution includes loading units that remove trays from pallets, and pick-and-place units that remove components from trays. The tray handlers are available both with and without a dedicated conveyor. In addition, they are suitable for clean rooms rated ISO 7 (class 10,000). All models are available in either full stainless steel finish or with a powder coated paint finish. Applications CL 1000: Integrates feed-in and feed-out conveyors for pallets, which allow buffering of pallet stacks for greater autonomy, and offers a tray change time of less than 6 seconds. CL 1000 S: Offers the added benefit of no tray change time for continous operation. CL 1000 T: Uses floor guides for forklift feed-in and feed-out reducing the overall cost and footprint, with a tray change time of less than 6 seconds. The model CL 1000 TS offers the added benefit of no tray changing time. CL 1000 FTS: Allows the use of multiple pallet bays, and can be positioned perpendicular to the assembly line allowing for buffering of multiple pallet stacks. This Clearliner model offers the possibility of uninterrupted pallet exchange and a minimum tray operating time of 25 seconds. If equipped with a double tray plate, there would be no tray exchange time allowing for continuous transfer of parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tray Handling System -  - ATS Automation
Cambridge, Ontario, Canada
Tray Handling System
Tray Handling System
The sortimat Clearlinerâ„¢ model 1000 handling technology is ideal for Euro Standard Pallets up to 1000 mm by 1200 mm (ISO Pallets). This Clearliner model 1000 solution includes loading units that remove trays from pallets, and pick-and-place units that remove components from trays. The tray handlers are available both with and without a dedicated conveyor. In addition, they are suitable for clean rooms rated ISO 7 (class 10,000). All models are available in either full stainless steel finish or with a powder coated paint finish. Applications CL 1000: Integrates feed-in and feed-out conveyors for pallets, which allow buffering of pallet stacks for greater autonomy, and offers a tray change time of less than 6 seconds. CL 1000 S: Offers the added benefit of no tray change time for continous operation. CL 1000 T: Uses floor guides for forklift feed-in and feed-out reducing the overall cost and footprint, with a tray change time of less than 6 seconds. The model CL 1000 TS offers the added benefit of no tray changing time. CL 1000 FTS: Allows the use of multiple pallet bays, and can be positioned perpendicular to the assembly line allowing for buffering of multiple pallet stacks. This Clearliner model offers the possibility of uninterrupted pallet exchange and a minimum tray operating time of 25 seconds. If equipped with a double tray plate, there would be no tray exchange time allowing for continuous transfer of parts.

The sortimat Clearliner™ model 1000 handling technology is ideal for Euro Standard Pallets up to 1000 mm by 1200 mm (ISO Pallets).

This Clearliner model 1000 solution includes loading units that remove trays from pallets, and pick-and-place units that remove components from trays. The tray handlers are available both with and without a dedicated conveyor. In addition, they are suitable for clean rooms rated ISO 7 (class 10,000).

All models are available in either full stainless steel finish or with a powder coated paint finish.

Applications

CL 1000: Integrates feed-in and feed-out conveyors for pallets, which allow buffering of pallet stacks for greater autonomy, and offers a tray change time of less than 6 seconds.

CL 1000 S: Offers the added benefit of no tray change time for continous operation.

CL 1000 T: Uses floor guides for forklift feed-in and feed-out reducing the overall cost and footprint, with a tray change time of less than 6 seconds. The model CL 1000 TS offers the added benefit of no tray changing time.

CL 1000 FTS: Allows the use of multiple pallet bays, and can be positioned perpendicular to the assembly line allowing for buffering of multiple pallet stacks. This Clearliner model offers the possibility of uninterrupted pallet exchange and a minimum tray operating time of 25 seconds. If equipped with a double tray plate, there would be no tray exchange time allowing for continuous transfer of parts.

Supplier's Site Datasheet

Technical Specifications

  ATS Automation
Product Category Industrial Conveyors
Product Name Tray Handling System
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Vertical Reciprocating Conveyors - VSM-5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 5000 lbs (2268 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
Stainless Steel Sanitary Flange Line Vac -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
4 Inch Tubular Drag Cable and Disc Conveyors - 4000 Series - Cablevey Conveyors
Specs
Conveyor Type Drag
Material Conveyed Bulk Materials
Speed 100 ft/min (50.8 cm/sec)
View Details
TK070 Cableveyor - TK070-3.54-1.06-13.78 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Conveyor Type Chain
View Details