Designed with ergonomic and strictly functional characteristics in mind, the new SONOSCREEN ST 10 ultrasonic flaw detector from Sonotec GmbH boasts a user-friendly menu navigation system. This improves testing reliability and saves valuable testing time.Weld seam testing accounts for 70 percent of all professional ultrasonic inspections in Germany. The standard ultrasonic detectors normally used for this purpose require complicated and time-consuming calibration. Incorrect settings can have dramatic consequences. “We therefore set out to develop an easy-to-operate device with an operating concept that speeds up the testing process and eliminates potential errors from the outset,” explains Hans-Joachim Münch, Managing Director of SONOTEC.The result is the SONOSCREEN ST 10 universal ultrasonic flaw detector, with an innovative menu structure, a large screen and an inclusive package with all evaluation methods. The device comes ready to use for all applications. By turning and pressing the left handwheel, the user scrolls through the menu and operates the SONOSCREEN ST 10 intuitively. The simplified menu navigation provides all the parameters to be adapted in a logical succession and also ensures that all relevant parameters are set at the start of the test. A diagram of the probe settings also allows entries to be checked quickly. All menu items are displayed in full text and the entire menu tree is displayed with sub-items. If the tester wishes to adjust the gain setting of the signal during the measurement, they can do so by simply turning the right handwheel. Time-consuming clicking through the menu or interrupting the test is not required. The gain setting is displayed in the top right-hand corner of the screen.Despite its compact size, the SONOSCREEN ST 10 has a large, high-resolution 16:9 graphic display. All values and measurements are displayed as large as possible. This enables the user to see details clearly and view all relevant instrument settings at a glance. Which type and how many measurement readings the device should display, can be adapted to each application’s specific needs. Unlike the ultrasonic testing devices currently available on the market, the SONOSCREEN ST 10 can safely be used outside in direct sunlight. Even rain cannot harm the robust device. Depending on the application, the viewing angle of the display can be adjusted with the help of a stand. A USB interface allows easy transfer of test data and facilitates the documentation of test results. The SONOSCREEN ST 10 complete set includes a testing device with 8.4” color display, a rechargeable Li-Ion battery and a mains charger. The practical transport case also includes the couplant, a USB stick with the manual and the calibration certificate in accordance with DIN EN 12668-1.
SONOTEC Ultraschallsensorik Halle GmbH | |
---|---|
Product Category | Nondestructive Testing (NDT) Equipment |
Product Number | SONOSCREEN ST 10 |
Product Name | Ultrasonic Flaw Detector |
Applications | Wall Thickness; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection |