Traceable® Products Datasheets for Digital Thermometers
Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Adjustable for ultimate viewing Rotating digital display (180 degrees) makes for easy reading at any angle. Position the readout at a right angle for a heads-up display or straight to... | |
| Affordable routine thermometer now has extra features At the touch of a button, display temperatures from -58.0 to 500.8°F and -50.0 to 260.0°C, switch from °F to °C, or set... | |
| Big-digit thermometer with dual min/max memory Easy-view, 1-1/8-inch-high jumbo digits may be read from 25 feet. Dual display permits reading ambient and probe temperatures simultaneously. Minimum/maximum memory readings may be... | |
| Clock with a brain sits on the bench or desk Unique unit simultaneously displays time-of-day, temperature, and humidity. Clock displays AM/PM or 24-hour military time to the exact minute with... | |
| Fast, one-button operation Read degrees Fahrenheit or Celsius at the flick of a switch. Innovative 0.01° digital thermometer developed specifically for lab and plant use is the finest-performing RTD Platinum... | |
| Inexpensive refrigerator thermometer switchable range is from 14.2 to 131.0ºF and -9.9 to 55.0ºC with a resolution of 0.1°. Accuracy is ±1ºC in the range of 5 to 25°C and... | |
| Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. It is ideal for food... | |
| Large, 1-1/8-inch-high digits can be viewed from across the lab. Unique Four-Alert Thermometer provides user with precise monitoring of the slightest change in temperature. Temperature range is -58.0 to 158.0°F... | |
| Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records... | |
| New flip-to-open design is easy to use. Stainless-steel probe may be positioned at any angle. Fold-up, protected probe permits carrying on the wrist strap or in a pocket. Big-digit, 3/4-inch-high... | |
| New generation in IR-the pocket revolution Pocket-size, infrared thermometer captures temperature readings of any surface-liquids, solids, and semisolids in less than a second. Operation is simple-turn it on, point at... | |
| New piercing thermometer measures the internal temperature of stored, frozen, or prepared food. Stainless-steel probe is ideal for use in soil, brewing, food processing, refrigeration, and pharmaceutical applications. Waterproof construction... | |
| Pocket-size Traceable® Key-Chain Thermometer is perfect for carrying with you. Clip to a lab coat buttonhole, jacket zipper, or belt loop, or use it with your keys. Hang in storerooms... | |
| Portable noncontact, infrared temperature measuring thermometer features adjustable emissivity. This control provides the widest possible range for accurately measuring different surface temperatures. Unique gun design allows one-handed use. Traceable to... | |
| Printing Thermometer provides permanent record, prints time and date Provides permanent record of temperature and time-of-day/date/mon th. Printer automatically prints current temperature and current time-of-day at any programmed interval or... | |
| Provides recessed front panel adjustable offsets on two channels allowing user to adjust thermometer exactly to a specific temperature, in-house calibration, or particular sensor for increased accuracy. Shockproof rubber case... | |
| Range from "brrr" to "blistering" Range is -58 to 572°F and -50 to 300°C. Wide temperature span combines the ranges of more than 90 different mercury thermometers. Place probe in... | |
| Readings are updated every second and displayed on a 3/8-inch LCD readout. Magnetic back allows for placement on a metal surface (incubators, freezers, water baths). Unit also incorporates flip-open easel... | |
| RTD Platinum Freezer Thermometer accurately monitors temperatures in freezers, water baths, heating blocks, incubators, and refrigerators. Range is -99.9 to 199.9°C with a resolution of 0.1° and an accuracy of... | |
| Serial RS-232 output allows thermometer to be connected to computer or data logger for capturing and storing results. Resolution is 0.1° (from -50.0 to 199.9°F) and 1° in both °C... | |
| Shirt pocket-size, Expanded-Range Thermometer is inexpensive Shockproof, pocket-size thermometer is ideal for lab, plant, and field use. Expanded-range, fast-response, and one-switch operation make it the perfect routine thermometer. Range is... | |
| Shockproof, pocket size thermometer is ideal for lab, plant, and field use. New microchip design provides ultra low cost unit. Wide-range, fast-response, and one-switch operation make it the perfect routine... | |
| Small, lightweight Traceable® Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. Use for... | |
| So easy-no directions needed Business-card size is perfect to carry with you. Fits in tool kit, briefcase, or coat pocket. Measures only 3 x 2 x 1/2 inches and weight... | |
| Thermometer is always-on and runs for years powered from light in lab or plant. Efficient and cost-saving solar panels make unit environmentally attractive. Monitor ambient temperature or temperatures of liquids,... | |
| Thermometer shows two probe readings and the difference between readings Monitor temperatures using two probes. Dual display simultaneously shows temperature of both probes or temperature of one probe and the... | |
| Total-Range Thermometer reads -328 to 2498°F Thermometer reads from -328 to 2498°F and -200 to 1370°C with a resolution of 0.1° and 1°. Switch from °F to °C at the... | |
| Traceable® Digital Thermometer reads to 0.001° Scientific thermometer is ideal for critical experimental requirements, quality control, and routine measurements. Unit reads in °C and °F. Expanded temperature range covers -58.000... | |
| Traceable® Infrared Thermometer operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and... | |
| Traceable® Infrared Thermometer utilizes laser targeting for precise touchless measurement Temperature range is 0 to 788°F and -20 to 420°C with a resolution of 1° and an accuracy of ±2°C... | |
| Traceable® Infrared Thermometer, operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and... | |
| Traceable® Kangaroo™ Thermometer carries the 42" probe cable in a reel-compartment pouch inside the case of the unit. Perfect carry-around portable thermometer fits in a shirt pocket, or use the... | |
| Traceable® Waterproof Food Thermometer's membrane switches, ABS body, and stainless-steel probe make it ideal for food labs, food processing, food preparation, and brewing. Waterproof construction allows it to be used... | |
| Type K Workhorse™ Thermometer provides a sharp readout in dim and very bright light, long battery life (150 to 200 continuous hours), high accuracy, wide temperature range, and a new... | |
| Unique thermometer/timer with alarms is perfect for monitoring liquids, air/gas, or semisolids. Measure in °F or °C with a range of 32 to 392°F and 0 to 200°C. Resolution is... | |
| Unique, flat-profile design, weight of a single ounce, and built-in pocket clip make it ideal to carry in a shirt pocket. Thermometer range is -58 to 572°F and -50 to... | |
| Use the Traceable® Big-Digit See-Thru™ Thermometer outdoors, in storerooms, at fume hoods, labs, clean rooms, refrigerators, and plant areas. May be attached to the outside of a window to view... | |
| Versatile panel-mount module snaps into place or is stand-alone unit. Comes complete with stainless-steel probe featuring an extended 10-foot cable and easy-to-grab handle. Easy-view, four-digit LCD is 3/4-inch-high Records minimum... | |
| Waterproof data-log thermometer with alarm Make those scribbled, hard-to-decipher records on scratch paper a thing of the past. Traceable® ten-memory data-log waterproof thermometer captures ten temperature readings, stores them in... | |
| Wide-Range Thermometer reads °F or °C at the touch of a button Thermometer temperature range covers -328 to 2498°F and -200 to 1370°C. Resolution is 0.1 from -200 to 640°C... | |
| Wireless unit reads temperatures 100 feet away Module transmits on a radio frequency of 433 MHz, penetrating walls, with a range of 100 feet. May be set to channel 1,... |