TWG Canada Consolidated, Inc. LANTEC - LH Series Hoists LHD310

Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Suppliers

Company
Product
Description
Supplier Links
LANTEC - LH Series Hoists - LHD310 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
LANTEC - LH Series Hoists
LHD310
LANTEC - LH Series Hoists LHD310
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Product Benefits

  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
  • Reduced maintenance in marine environments

Features

  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors
  • Corrosion resistant drum seal running surfaces
Supplier's Site
Hydraulic Hoist - LHD310 - Lantec
Surrey, British Columbia, Canada
Hydraulic Hoist
LHD310
Hydraulic Hoist LHD310
Product Specifications Pulling Capacity: 31,000 lbs/14,062 kg Weight: n/a Product Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments

Product Specifications

Pulling Capacity: 31,000 lbs/14,062 kg

Weight: n/a

Product Features

  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors
  • Corrosion resistant drum seal running surfaces

Product Benefits

  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
  • Reduced maintenance in marine environments
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc. Lantec
Product Category Hoists Hoists
Product Number LHD310 LHD310
Product Name LANTEC - LH Series Hoists Hydraulic Hoist
Load Hook Single
Unlock Full Specs
to access all available technical data

Similar Products

 - 1241287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 10000 lbs (4535 kg)
View Details
Bulk Bag Unloader with Hoist - T6 - Spiroflow Systems, Inc.
Spiroflow Systems, Inc.
Specs
Mounting Trolley
Type Electric
View Details
Monorail Air Hoist - EH 37 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3307.0 lbs (1499.8 kg)
View Details
Electric Hoist - Yale Y80 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details