Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia.
Barantech, Inc. | |
---|---|
Product Category | Touch Switches and Tactile Switches |
Product Number | SBS2 Series |
Product Name | Touch Metal Piezo Switch Non Illuminated |
Switch Type | Touch-sensitive Switch; Piezo |
Actuator Specifications | Recessed Pushbutton; Raised (Plunger Style) Pushbutton (optional feature); Touch Metal Everswitch Piezo |
Switch Function | Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure |
Configuration | Normally Open (NO); Normally Closed (NC) (optional feature) |
Switching Mechanism | Single Pole, Single Throw (SPST); Solid State; 24V 200mA |