Purifier Cell Logic Class II, Type B2 Biosafety Cabinets are specially designed with cell researchers in mind, while also providing protection from hazardous particulates such as agents that require Biosafety Level 1,2 or 3 containment.
Purifier Cell Logic Biosafety Cabinets featuring the Scope-Ready package option allow a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.
Purifier Cell Logic Biosafety Cabinets featuring the Temp-Zone package option include a temperature-controll
These biohazard laminar flow safety cabinets are designed to be hard ducted to the outside. During operation, room air is drawn into the top of the cabinet and through a supply HEPA filter. This filtered air flows downward through the work area. Room air is also drawn into the inlet grille located at the work access opening. All of the contaminated air passes through the exhaust HEPA filter. A dedicated exhaust system and remote blower discharge 100% of the filtered exhaust air from the laboratory. Since none of the air is recirculated, these biological safety cabinets may be used for work with agents treated with volatile toxic chemicals and radionuclides.
Labconco Corporation | |
---|---|
Product Category | Biological Safety Cabinets |
Product Number | 3461084 |
Product Name | 6' Purifier Cell Logic Class II Safety Cabinet |
Cabinet Type | Class II Type B2 |
Inflow Velocity | 105 SFPM (53.34 cm/s) |
Recirculated Air | 70 % |
Exhausted Air | 99.99 % |