Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment.
This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll
Labconco Corporation | |
---|---|
Product Category | Biological Safety Cabinets |
Product Number | 3441082 |
Product Name | 4' Purifier Cell Logic Biosafety Cabinet |
Cabinet Type | Class II Type A |
Inflow Velocity | 105 SFPM (53.34 cm/s) |
Recirculated Air | 70 % |
Exhausted Air | 30 % |