Spinner Atlanta Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
Product Name | Notes |
---|---|
Cable clamps for cable from 3 mm to 7.5 mm diameter D.O.D supplied | |
Connectors with a coupling nut with wire holes available upon request | |
Excellent outer contact and sealing is guaranteed | |
For use in digital data and communication networks | |
For use in PC networks and measurement purposes | |
Ideal for mobile communication systems, well adapted to outdoor install at. | |
Ideally suited for use in production and measuring | |
Most rugged RF-connection of this size with optimum RF-performances |