Softing Industrial Automation Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
Product Name | Notes |
---|---|
Active PCI interface card to operate a PC as a CANopen master. The card is suited both to control and visualization tasks and to parameterization and configuration applications. | |
Active PCI interface card to operate a PC as a DeviceNet master and/or slave. The card is suited both to control and visualization tasks and to parameterization and configuration applications. | |
Active, one-channel CAN bus PCI Express interface card to connect a PC to a CAN network. The card is suited both to control and visualization tasks and to parameterization and... | |
Active, one-channel CAN bus PCI interface card to connect a PC to a CAN network. The card is suited both to control and visualization tasks and to parameterization and analysis... | |
Active, one-channel PCI Express interface card to connect a PC to a PROFIBUS network. The card operates as master or slave and is suited both to fast control and visualization... | |
Active, one-channel universal PCI interface card to connect a PC to a PROFIBUS network. The card operates as master or slave and is suited both to fast control and visualization... | |
Active, two-channel CAN bus PCI Express interface card to connect a PC to two independent CAN networks. The card is suited both to control and visualization tasks and to parameterization... | |
Active, two-channel CAN bus PCI interface card to connect a PC to two independent CAN networks. The card is suited both to control and visualization tasks and to parameterization and... | |
Active, two-channel universal PCI interface card to connect a PC to two independent PROFIBUS networks. Both channels work alternatively as master or slave. The card operates as a DP master... |