This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to ABEC 1F precision tolerances.
RBC Bearings | |
---|---|
Product Category | Ball Bearings |
Product Number | JU040XP0*RBC |
Product Name | 4-Point Contact Thin Section , X-Type |
Primary Bearing Category | Angular Contact Ball Bearing |
Application | Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc. |
Material / Plating | Stainless Steel (optional feature); Ceramic Races (optional feature); Corrosion Resistant (optional feature) |
Rolling Element | Steel; Stainless Steel (optional feature); Ceramic Balls (optional feature) |
Seals / Shields | Double Seal |