Miller Fall Protection / Honeywell Datasheets for Fall Arrest Systems
Fall arrest systems prevent personnel from falling in construction sites, factories, etc.
Fall Arrest Systems: Learn more
Product Name | Notes |
---|---|
6-ft. (1.8 m) web Cross-Arm Strap wraps around I-beams and other structures and attaches with a 2-in. (51 mm) D-ring that slips through a 3-in. (76 mm) D-ring to form... | |
Features: A complete line of lightweight, comfort welder harnesses features blue, flame-retardant Nomex® webbing to protect against weld splatter The special inner Kevlar® core adds strength and high-temperature resistance Contrasting... | |
Features: Contracts 6-ft. [1.8 m] to 4-ft. [1.2 m], Manyard® II Lanyards greatly reduce the chances of tripping, snagging or dragging. Specially-woven shock-absorbing inner core smoothly expands to reduce fall... | |
Features: Designed with rugged black Kevlar® webbing to withstand harsh welding environments Meets ASTM F887 Arc Test requirements and are rated for arc exposure All models feature quick-connect buckles on... | |
Features: MightyLite self-retracting lifeline w/360° rotating bracket Roof mounting assembly for variable pitch wood roofs (roof peaks or flat sides), most ridge vents, studs, joists, etc. Hardware included for mounting... | |
Features: Requires less fall clearance than shock-absorbing lanyards, making rescue easier and reducing trip hazards Increases productivity over a shock-absorbing lanyard by increasing a worker’s mobility Offers 11 feet (3.4... | |
Features: The Single D permanent roof anchor is designed to provide one (1) D-ring anchorage point when securely installed on a wood roof sub-surface or vertical wall Stainless steel construction; | |
Titan Full Body Non-Stretch Harnesses Lightweight, durable webbing for all day comfort and dependability. Fully adjustable designs Sliding back D-ring Sub-pelvic strap Trilingual labeling and instructions Titan Shock-Absorbing Lanyards Tubular... | |
A collection of the most popular standard Miller brand lanyards w/SofStop® Shock Absorbers. Features: SofStop Shock Absorber pack is designed with a specially-woven inner core that smoothly expands to reduce... | |
A new line of Miller Revolution™ Harnesses feature a special vinyl coating on the webbing to protect against a variety of liquids that could compromise overall performance. Miller Revolution Vinyl-Coated... | |
A portable/reusable anchorage connector, designed exclusively for use with a friction bolt. A safe anchor point for a single user is established when the Miller Grip Friction Bolt Anchor (SKU... | |
A proper safety at height program includes the necessary steps for safe and quick rescue in an emergency. The new Miller SafEscape™ ELITE RDD is the next generation global solution... | |
Anchorage Connectors are designed as the intermediary for securing a connecting device to an anchorage. Careful consideration should be given to selecting a proper anchorage for ultimate safety. The anchorage... | |
Body belts can be used in conjunction with a full-body harness to provide fall protection. | |
Body belts should be used for work positioning only or be used in conjunction with a full-body harness to provide fall protection. | |
Concrete D-Bolt Anchorage Connector (417C/) includes a 5/8-in. (16 mm) stud-type expansion anchor that is ideal for applications with concrete and lightweight concrete that meet required specifications (min. 2,000 psi... | |
Designed for applications requiring up to 8-ft. (2.4 m) working length, the Titan Compact Retractable Web Lanyard is lightweight and dependable. | |
Designed for limited-range applications, the Miller Retractable Web Lanyard is lightweight and dependable. | |
Designed to easily and naturally climb [hitchhike] wood poles in a position that’s both comfortable and ergonomically accepted Automatic spring-loaded cinching feature - Miller Exclusive! Easy to use and adjust... | |
Designed to facilitate anchoring to scaffolding, pipe or angle iron, and features a locking rebar hook with SofStop Shock Absorber and a D-ring on the other end to accommodate the... | |
Designed to meet the durability, all-day comfort and safety requirements while working at heights on a construction site, the new Miller Revolution Construction Harnesses offer the same key features that... | |
DuraHoist Complete Four-Piece Confi ned Space Systems consist of a One-Piece Adjustable Mast (DH-3/) and Three-Piece Portable Base (DH-4/). Features: System breaks down into four lightweight aluminum components for easy... | |
Easy-to-wear, the Miller DuraFlex Python Ultra harnesses provide greater comfort and increased mobility, while improving safety and reducing worker fatigue. Featuring cushioned tubular webbing in the shoulder straps to minimize... | |
Fall Protection System for Rooftop Safety Features: Innovative Energy-Absorbing Design Surface-mounted roof attachment reduces installation time by more than 50% Protects roof structure in the event of a fall Adapts... | |
Introducing a totally-new concept in full-body harness design. The Miller Revolution Harness reinvents harness safety and functionality with features developed to meet key, user-identified needs. While exceeding worker expectations in... | |
Lightweight, durable webbing for all day comfort and dependability. Features: Rated to 400 lbs. (181.4 kg) capacity Fully adjustable designs Sliding back D-ring Trilingual labeling and instructions Two pull-free lanyard... | |
Lightweight, Full-Body Harness Fully-adjustable, non-stretch harness with mating buckle leg straps Versatile, Reusable Roof Anchor w/Attachment D-Ring Easily installs on steep-pitched or flat-surface roofs Reusable roof anchor Compact Trailing Rope... | |
Meets Stringent ASTM F887-05 Arc-Flash Standards! Features: Specially-woven shock-absorbing inner core smoothly expands to reduce fall arrest forces Arc-rated Kevlar webbing in both single- and double-legged models Integral bright red... | |
Miller BackBiter offers the ultimate in tie-back safety! The webbing and snap hooks of regular lanyards are not designed to withstand the rigors of tying back. The innovative Miller BackBiter... | |
Miller brand safety straps are equipped with locking snap hooks and are constructed with a red inner core/wear indicator. Should the red core become exposed, the strap must be removed... | |
Miller Linemen’s Belts combine superior design characteristics and handmade craftsmanship to create products of the highest quality every time. Feature: Side positioning D-rings Leather tool loops Support belt rings... | |
Miller MightyLite Self-Retracting Lifelines (SRL’s) are up to 30% lighter than competitive models in their class. Available in 20- (6 m), 30- (10 m), 50- (15 m),... | |
Miller offers a variety of traditional non-stretch full-body harnesses in lightweight, durable, yellow polyester webbing. Features: 400 lbs. Capacity Self containted label pack | |
Miller rope grabs move easily up and down vertical lifelines to provide continuous fall protection. Trailing models offer complete hands-free operation for increased productivity. In the event of a fall,... | |
Miller Shadow® Adjustable and Fixed Beam Anchors connect horizontally to a wide range of I and H beam flanges from 3 inches (76 mm) to 24 inches (610 mm) wide... | |
Miller StretchStop Lanyards combine the integral SofStop Shock Absorber with a unique stretchable lanyard design. Features: Unique stretchable design (4-ft. [1.2 m] to 6-ft. [1.8 m] ), minimizes tripping, snagging... | |
Miller temporary roof anchors are anchorage connectors designed for roofing application and are to be used with complete Miller Roof Systems | |
Nearly indestructible, the high impact-resistant nylon housing withstands the harsh rigors of the toughest applications. The lightest, most rugged line of composite retractables are designed with smooth, round edges to... | |
New GlideLoc Vertical Height Access Ladder System Kits provide an innovative solution for vertical climbing that is easy-to-use, requires minimal maintenance and provides superior safety. Kits are available in aluminum,... | |
New Miller Derrick/Oil Rig Harnesses and Accessories, featuring the innovative Miller Revolution™ Harness, are designed to meet the specific safety needs of workers in the oil industry. Specially-designed harness suspension... | |
New Miller Tower Climbing Harnesses and Accessories, featuring the innovative Miller Revolution™ Harness, are designed to meet specific safety and functional needs for those required to climb towers. Specially-designed harness... | |
New Miller® Arc-Rated Products are designed to protect workers from falls caused by electric arc-flash and arc-blast exposure when working at heights or in confined space applications near energized electrical... | |
New patent-pending Miller Twin Turbo™ D-Ring Connector easily adapts two (2) lightweight Miller TurboLite™ Personal Fall Limiters (PFLs) for continuous 100% tie-off fall protection. Replacement for double-legged shock-absorbing lanyards Innovative... | |
New Vi-Go™ Ladder Climbing Safety Systems provide the ultimate in safety with continuous fall protection when climbing fixed ladders. Systems are available in easy-to-install kits or as a build your... | |
Pack-Type Shock-Absorbing Lanyards include the shock-absorber pack as an integral part of a standard lanyard. In the event of a fall, the pack smoothly expands to reduce fall forces while... | |
Patented Miller DuraFlex Harnesses feature specially-formulated elastomer webbing that stretches to: Maximize Comfort DuraFlex Harnesses conform to the shape of the worker, stretching with every movement, so there is no... | |
Portable/reusable anchorage connectors designed for use in concrete applications. Features: A safe anchor point is established when the Miller Grip anchor is inserted into a properly-sized, cured concrete hole The... | |
Provides three independent swivel tie-off points for fall arrest anchorage (three worker maximum in any configuration). Suggested Applications: Electrical transformers, leading edge deck work, confined space and rescue, industrial... | |
Rebar chain assembly used for positioning. Comes with two locking snap hooks and one locking rebar hook. | |
Special features include belt loops and comfort-touch back D-ring pad with breathable material for cooler extended-wear comfort. Features: 400 lbs. capacity Bright colors Non-Stretch Comfort touch back D-ring | |
Specifically designed for use in construction Features: Lightweight for greater comfort; non-stretch webbing Unique combination back D-ring pad/shoulder pads that minimize discomfort/stress around the neck and shoulders when using a... | |
Spring-action anchorage connector offers simple one-hand installation and can be used for a wide range of applications. Fits 3/4-in. (19 mm) dia. holes and includes the integral SofStop Shock Absorber. | |
Stainless steel wire hook connects to various approved anchorages including railings, small I-beams, angle iron and scaffolding. Simply squeeze the spring-loaded hook and slip the large opening over the approved... | |
Stretch Pack-Type Shock-Absorbing Lanyards contract from 6-ft. (1.8 m) to 4-ft. (1.2 m) to reduce tripping hazard. | |
Stretch Tubular Built-In Shock-Absorbing Lanyards contract from 6-ft. (1.8 m) to 4-ft. (1.2 m) to reduce tripping hazard. | |
The 195R is a non-shock-absorbing rope lanyard designed for positioning and restraint applications. The 195R is available in five unique models that utilize different rope diameters with either nylon or... | |
The 20-ft. (6 m) fiberglass pole and spring-loaded hook is ideal for use with climbing ladders and towers. Installs fall arrest systems up to 20 ft. (6 m) from ground... | |
The 205RLS is a non-shock-absorbing rope lanyard designed for attachment to a full body harness with shoulder D-rings for the purpose of raising and lowering workers from a confined space. | |
The 213 non shock absorbing lanyards are to be used for positioning only, unless it is used in conjunction with a shock absorber. The standard web lanyards are economical, abrasion... | |
The 6-ft. (1.8 m) Chain Anchor provides a single user with an easy-to-install, temporary anchorage connector. It easily wraps around I-beams or other structures. This product safely wraps around corners... | |
The 6-ft. (1.8 m), 2-in. (51 mm) web strap features a 2-in. (50 mm), D-ring which slips through looped webbing. 400 lbs. (181.4 kg) maximum capacity. | |
The 8-ft (2.4m) Adjustable Rope Lanyard is designed for work positioning while transitioning around obstacles. It must not be used for fall protection. | |
The Black Rhino SRL’s are designed with stainless steel wire rope to endure the daily rigors of harsh environments. Ideal for concrete construction, welding, steel erection, food processing and warehouse... | |
The cost-effective and competitive pricing of the new Miller TurboLite™ Personal Fall Limiters will make shock-absorbing lanyards obsolete on the jobsite. With the compact and lightweight TurboLite PFL, workers will... | |
The Disposable Concrete Anchor Strap (8185CX) is uniquely designed to provide temporary anchorage on concrete forms. Constructed of 1-3/4-in. (44 mm) wide, abrasion-resistant webbing. Forged steel D-ring (8185C) is capable... | |
The DuraFlex Python Harness features wraparound comfort and is uniquely constructed with three types of performance webbing. Features: Cushioned tubular webbing shoulder straps DuraFlex webbing torso straps Non-stretch webbing leg... | |
The first and only cost-effective, portable, engineered anchorage solution designed to protect workers engaged in leading edge deck construction. The Miller Edge reduces the need for a safety monitor or... | |
The first and only retractable designed to tie-back anywhere along the lifeline. Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design reduces equipment required on the job site. | |
The lightweight, compact design of the 9 ft. (2.7 m) Miller Scorpion Personal Fall Limiter provides workers an affordable alternative to shock-absorbing lanyards. In a head-to-head comparison with shock-absorbing lanyards,... | |
The Miller DuraFlex Harness is designed with patented DuraFlex stretchable webbing that provides greater comfort, increases productivity and improves safety. Features: 400 lbs. capacity Self contained label pack Quick connect... | |
The Miller High Viz Vest is designed for use with, or without, a Miller full-body harness. Available in lime yellow, the vest meets the Department of Transportation (DOT) requirements and... | |
The Miller Manual Descent Device is designed for a variety of applications where smooth, controlled descent from an elevated position is required. The device, controlled by the user, allows for... | |
The Miller MightEvac combines the superior performance and reliability of the best-selling MightyLite Self-Retracting Lifeline Series with a quick-activating retrieval mechanism for emergency evacuation. Features: No annual factory recertification required*... | |
The Miller MiniLite Fall Limiter is an 11 ft. (3.3 m) self-retracting web lanyard with a quick-activating braking system that limits free falls. In contrast to shock-absorbing lanyards, a Fall... | |
The Miller Oil Rig “Belly Buster” Harness features a permanently-attached waist belt and an 8-inch (203 mm) abdomen pad designed for “hands-free” positioning while working on oil rig platforms (monkey... | |
The Miller Series 70 Universal Rescue System is a lightweight, compact, versatile access and retrieval rope system. Simple, one-person operation, the rope control handle allows the user to easily ascend... | |
The Miller SkyGrip™ HLL Cable Systems are designed for easy installation on steel or concrete applications. A variety of innovative features have been engineered into these new systems, making them... | |
The Miller Tripod is the anchorage connector for typical confined space and rescue systems. Features: Available in 7-ft. (2 m) and 9-ft. (2.7 m) models High-strength aluminum construction Withstands up... | |
The Miller® ProCraft Harness provides a specialized fall protection design tailored to comfortably fit the needs of craftsmen who must wear tool belts and/or fastener pouches weighing up to 60... | |
The most unique and innovative fall protection available, this lightweight full-body harness is designed with breathable, open-core padding technology that provides optimal air flow, while reducing heat and moisture entrapment,... | |
The new Miller MightyLite™ Leading Edge (LE) Self-Retracting Lifeline (SRL) is designed to protect a worker if a fall occurs that involves going over an edge. The MightyLite LE SRL... | |
The new versatile, single-point Miller Fusion Roof Anchor Post adapts to a wide range of roof designs with its innovative base plate engineered for temporary or permanent installation to the... | |
The Titan tie-back lanyard with pack-type shock absorber is designed for tie-back use, eliminating the need for a separate anchorage connector. Features: Special webbing for greater abrasion resistance Forged sliding... | |
The versatile Miller SofStop Shock Absorber pack is an integral component of various Miller brand rope, wire rope and web shock-absorbing lanyards. Features: SofStop Shock Absorber pack is designed with... | |
Titan Self-Retracting Lifelines (SRLs) are constructed with steel frames and are ideal for a full-range of applications including construction and general maintenance. Features: Affordably priced Variety of working lengths Quick-activating... | |
Titan T-FLEX™ Stretchable Harnesses have a durable, stretch webbing construction for improved comfort and greater mobility. Features: Competitively-priced harness with comfort-stretch webbing Fully adjustable design for maximum comfort Non-slip mating... | |
Tubular Shock-Absorbing Lanyards feature a built-in woven inner core which smoothly expands to reduce fall arrest forces, while the outer jacket serves as a back-up web lanyard. | |
With 20 years of design refinement, the "Original" Miller Manyard HP™ Shock-Absorbing Lanyards are unsurpassed in safety on the job site. Features: Specially-woven shock-absorbing inner core smoothly expands to reduce... | |
With 20 years of design refinement, the “original” Manyard Shock-Absorbing Lanyards are unsurpassed in safety on the job site. Features: Specially-woven shock-absorbing inner core smoothly expands to reduce fall arrest... | |
With this harness, designed specifically for concrete construction, users easily attach to Peri® form, Symons® form and other work-positioning applications. This harness features permanently-attached web loops utilized as a lightweight... | |
Xenon Permanent Overhead Horizontal Lifeline Systems are custom engineered systems designed to be used if the application requires the lifeline to be positioned overhead beyond the user’s reach. Whether it’s... |