Labconco laboratory glassware washers have specialized features to meet the laboratory’s demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes, primarily beakers and other wide-mouth glassware. FlaskScrubber Glassware Washers have a spindle rack that holds up to 36 pieces of primarily narrow-necked glassware such as volumetric flasks. FlaskScrubber Vantage Series Glassware Washers have additional monitoring and control features beneficial to contamination-sensit
All racks are interchangeable among washers. Standard Upper and Lower Racks that come in the SteamScrubber Glassware Washer may be purchased separately and used in the FlaskScrubber and FlaskScrubber Vantage Series Washers. Likewise, the Lower Spindle Rack that is included with the FlaskScrubber and FlaskScrubber Vantage Series Washer may be purchased separately and used in the SteamScrubber Glassware Washer. In addition, a wide number of accessory baskets and racks are available for each glassware washer type.
An outside analytical laboratory conducted visual cleanability studies and EPA residue testing on the FlaskScrubber Glassware Washer. Results of the cleanability studies showed visually clean glassware. Based on the results of the EPA residue testing, the laboratory concluded that the FlaskScrubber is a viable option for cleaning and reuse of glassware used for trace metal, volatile organic and semi-volatile organic compounds. For a copy of a full report, please contact Jenny Sprung, Product Manager.
Below is a brand listing of the laboratory glassware washers available from Labconco. Click on any brand to find out more about it. If you are still unsure which brand is best for your application, use the Advanced Product Search to help you narrow down your choices.
Labconco Corporation | |
---|---|
Product Category | Labware Washers |
Product Number | 4540031 |
Product Name | Freesatnding FlaskScrubber Vantage |
Configuration | Floor; Portable |
Heating | Electric; Steam; Electric/Steam |
Cycles | Light; Medium; Heavy; Programmable; 10 Cycles |
Applications | Glassware |
Features | Drying; Specialized Inserts |