PCB Piezotronics, Inc. Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DIN rail mount 24 VDC power supply, 120-230 VAC input 24 VDC Power Supply; 120 to 230 VAC powered; DIN rail mount; 3.75 kV isolation; 1.3A maximum | |
| Universal AC power adapter, 100-240 VAC/ 50-60 Hz input, 33 VDC output, 5-pin DIN (for models 482C05 and 482C15), line cord | |
| Universal AC power adapter, 100-240 VAC/ 50-60 Hz input, 33 VDC output, 6-pin mini DIN (for models 480B21), line cord |