SFCable.com Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
18 Port DC12V 10Amps Power Supply Box, UL,OA-P12DC18PUL-10
Input: AC100 ~ 240V, 50/60Hz, 0.35A max. Switching regulator. Output: DC12V, 1000mA. Center positive. Security camera grade. UL listed. Dimensions: 2.75"(L) x 1.5"(W)x 1.25" (H). Inner 2.1mm Outer 5.5mm. Wire...
Input: AC100 ~ 240V, 50/60Hz, 0.6A max. Output: DC12V, 2000mA. Center positive. Security camera grade. UL listed. Dimensions: 3.5" x 1.75" x 1.5". Inner 2.1mm Outer 5.5mm. Wire length: 5Ft...
Mastech HY1803D is highly stable, high quality linear regulated power supply with its output continuously adjustable at 0-18V DC and 0-3A. HY1803D variable power supply comes with 2 LCD displays,...
Mastech Power Supply HY3005F-3 is a regulated power supply with triple outputs. This high quality linear power supply has three outputs: two outputs are continuously adjustable at 0-30V DC and...
The Masteh HY3003D DC Power Supplies are high quality, general-purpose DC Power sources. The power supply provides 0-30 volts dc output adjustable with both coarse and fine controls for precise...